The SG-615PHC50.0000M is a crystal oscillator produced by Epson Electronics America Inc-Semiconductor Div. This oscillator delivers a stable and precise clock signal at a frequency of 50.0000 MHz, making it suitable for various electronic applications that require accurate timing.
Applications
- Microcontrollers and Microprocessors
- Communication equipment
- Networking devices
- Industrial control systems
- Consumer electronics
Features
- Frequency: 50.0000 MHz
- High frequency stability
- Low jitter
- Small size
- Low power consumption
Benefits
- Provides a precise and reliable clock signal for critical timing applications.
- Ensures accurate data processing and reliable system operation.
- Suitable for a wide range of operating conditions.
- Easy integration into existing circuit designs.
- Contributes to energy efficiency in electronic devices.
Technical Specifications
The SG-615PHC series typically operates at supply voltages of either 3.3V or 5V, depending on the specific configuration. A crucial parameter is the frequency stability, typically expressed in parts per million (ppm), indicating the variation of the output frequency over temperature and voltage changes. The operating temperature range generally extends from -20°C to +70°C or a similar range. Packaging is usually surface mount (SMD), simplifying automated assembly processes. Additional specifications may include output signal characteristics, such as CMOS or TTL compatibility, and jitter performance, which quantifies the timing variations in the clock signal.
Crystal oscillators like the SG-615PHC50.0000M play a critical role in modern electronics, providing the timing reference required for the correct operation of digital circuits. Its precise frequency output ensures accurate data processing and reliable system functionality. Its small size and low power consumption make it suitable for use in portable devices as well as larger systems.