The SED1376F0A is a high-performance LCD controller manufactured by Epson Electronics America Inc-Semiconductor Div. It is designed for driving large-format LCD panels in various display applications.
Applications:
- Industrial control panels
- Medical imaging displays
- Point-of-sale (POS) terminals
- Automotive displays
- Gaming machines
Features:
- Supports LCD panels with resolutions up to 640x480 pixels
- Built-in display memory (SRAM)
- Flexible display modes (e.g., text mode, graphic mode)
- Hardware cursor support
- Character generator ROM
- Interfaces with various microprocessors
- Low power consumption
Benefits:
- Provides a complete solution for driving LCD panels
- Simplifies system design and reduces development time
- Offers flexible display options to meet different application requirements
- Reduces CPU overhead with hardware acceleration features
- Enables clear and crisp display of text and graphics
- Ensures reliable operation in harsh environments
Additional Details:
The SED1376F0A integrates all the necessary functions for controlling an LCD panel, including display memory, timing generation, and interface logic. The built-in display memory eliminates the need for external memory, reducing system cost and complexity. The flexible display modes allow for displaying text, graphics, or a combination of both. The hardware cursor support simplifies user interface design. The character generator ROM provides a set of predefined characters, reducing CPU overhead. The SED1376F0A interfaces with various microprocessors through a parallel interface. Its low power consumption makes it suitable for battery-powered applications. The device is available in a QFP package and operates from a single 5V power supply. The integrated display refresh controller eliminates the need for external refresh circuitry, reducing system cost and complexity.