EN
  • EN
  • DE

RTC8583B

Part No RTC8583B
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog OEM Parts (O - R)
Description RTC8583B Epson
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999231-RTC8583B
Categories OEM Parts(O-R)
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTC8583B CAD Model

Description

The RTC8583B is a low-power CMOS real-time clock (RTC) with a built-in calendar and alarm function, manufactured by Epson. It is designed for applications requiring accurate timekeeping with minimal power consumption.

Applications:

  • Real-Time Clocks
  • Data Loggers
  • Smart Meters
  • Industrial Control Systems
  • Point-of-Sale (POS) Terminals
  • Consumer Electronics
  • Battery-Powered Devices

Features:

  • Real-Time Clock with Calendar: Provides accurate timekeeping with date information.
  • Low Power Consumption: Minimizes power usage for extended battery life.
  • I2C Interface: Communicates with a microcontroller via the I2C serial interface.
  • Alarm Function: Allows for setting alarms based on time and date.
  • Battery Backup: Maintains time and date information even when the main power is off.
  • Automatic Power Switch-Over: Automatically switches to battery backup when main power is lost.
  • Programmable Clock Output: Provides a programmable clock output for external devices.

Benefits:

  • Accurate Timekeeping: Provides accurate time and date information.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified System Design: I2C interface simplifies communication with a microcontroller.
  • Reliable Operation: Battery backup ensures continuous timekeeping even during power outages.
  • Versatile Application: Suitable for a wide range of applications requiring real-time clock functionality.

Additional Details:

The RTC8583B comes in a small package, often SOIC or DIP. It uses a 32.768 kHz crystal oscillator as its time base. The device's registers can be accessed via the I2C interface to read and set the time, date, and alarm settings. The battery backup function allows the device to maintain accurate timekeeping for years, even when the main power supply is disconnected. The device also includes an automatic power switch-over function, which automatically switches to the battery backup when the main power is lost, ensuring seamless operation. The programmable clock output can be used to synchronize other devices in the system. The RTC8583B is a reliable and versatile RTC that is well-suited for a wide range of applications requiring accurate and low-power timekeeping. Its I2C interface simplifies integration into existing systems. The B suffix often signifies a specific revision or feature set.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Essentra Components
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
TURCK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess