EN
  • EN
  • DE

FA-128 25.0000MD20X-E3

Part No FA-128 25.0000MD20X-E3
Manufacturer Epson Company
Catalog Oscillators
Description CRYSTAL 25.0000MHZ 6PF SMD / 25 MHz ±30ppm Crystal 6pF 80 Ohms 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr EPSON
Series FA-128
Package Tape & Reel (TR)
Type MHz Crystal
Frequency 25 MHz
Frequency Stability ±20ppm
Frequency Tolerance ±30ppm
Load Capacitance 6pF
ESR (Equivalent Series Resistance) 80 Ohms
Operating Mode Fundamental
Temperature Range - Operating -20°C ~ 75°C
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.020" (0.50mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0060
Other Names FA-128 25.0000MD20X-E3-ND,FA-12825.0000MD20X-E3
Standard Package 250
Win Source Part Number 1058418-FA-128 25.0000MD20X-E3
Ultra Librarian 3D Model Ultra Librarian FA-128 25.0000MD20X-E3 CAD Model

Description

The FA-128 25.0000MD20X-E3 is a crystal oscillator manufactured by Epson Company. Crystal oscillators are essential components in electronic circuits, providing stable and accurate timing signals for various applications. This particular model is designed for precision timing and frequency control, offering high stability and low jitter.

Applications

  • Microcontrollers: Used as a clock source for microcontrollers, providing stable timing signals for program execution and peripheral operation.
  • Real-Time Clocks (RTCs): Employed in real-time clock circuits to maintain accurate timekeeping in electronic devices.
  • Communication Systems: Integrated into communication systems, such as wireless transceivers and network devices, for precise frequency control.
  • Digital Signal Processing (DSP): Utilized in DSP applications for accurate sampling and processing of signals.
  • Test and Measurement Equipment: Used as a reference oscillator in test and measurement equipment, providing stable and accurate frequency signals.

Features

  • Crystal Oscillator: Utilizes a quartz crystal resonator to generate a stable and accurate frequency signal.
  • Frequency: Operates at a frequency of 25.0000 MHz, providing precise timing for electronic circuits.
  • Compact Size: Available in a small surface-mount package, allowing for high-density circuit design and miniaturization of electronic devices.
  • High Stability: Offers high frequency stability over a wide temperature range, ensuring accurate timing in various operating conditions.
  • Low Jitter: Features low jitter, minimizing timing errors and improving signal integrity.

Benefits

  • Precise Timing: Crystal oscillator provides precise and stable timing signals for accurate operation of electronic circuits.
  • High Stability: High frequency stability ensures consistent performance over a wide temperature range.
  • Low Jitter: Low jitter minimizes timing errors and improves signal integrity, enhancing system performance.
  • Compact Size: Small package size allows for high-density circuit design and miniaturization of electronic devices.
  • Versatile Application: Suitable for a wide range of timing and frequency control applications in electronic circuits.

The FA-128 25.0000MD20X-E3 is typically available in a surface-mount package. It requires a power supply voltage of 3.3V or 5V, depending on the specific variant. Proper soldering techniques should be used to ensure a reliable electrical connection and prevent damage to the crystal oscillator.

Technical Specifications (Typical):

  • Frequency: 25.0000 MHz
  • Frequency Stability: Varies
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 3.3V or 5V
  • Package Type: Surface Mount

You May Also Be Interested in

Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess