EN
  • EN
  • DE

SAFFB1G88AB0F0AR1S

Part No SAFFB1G88AB0F0AR1S
Manufacturer EPCOS (TDK)
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case BGA
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 712051-SAFFB1G88AB0F0AR1S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFFB1G88AB0F0AR1S CAD Model

Description

The SAFFB1G88AB0F0AR1S is a Surface Acoustic Wave (SAW) filter manufactured by EPCOS (TDK). SAW filters are used in radio frequency (RF) applications to selectively pass or reject signals at specific frequencies. This particular filter is designed for use in various wireless communication systems.

Applications:

  • Mobile communication devices: Used in cell phones and tablets to filter RF signals.
  • Wireless LAN (WLAN) devices: Used in routers and access points to filter Wi-Fi signals.
  • Global Positioning System (GPS) receivers: Used to filter GPS signals.
  • Satellite communication systems: Used in satellite receivers to filter RF signals.
  • Remote control systems: Used to filter RF signals in remote controls and receivers.

Features:

  • Sharp selectivity: Provides excellent rejection of unwanted signals.
  • Low insertion loss: Minimizes signal attenuation.
  • Small size: Allows for compact circuit designs.
  • Surface mount technology (SMT): Enables automated assembly.
  • High reliability: Ensures long-term stable performance.

Benefits:

  • Improved signal quality: Sharp selectivity ensures clean and reliable signal reception.
  • Increased range: Low insertion loss maximizes signal strength.
  • Compact design: Small size allows for high-density circuit layouts.
  • Reduced manufacturing costs: SMT enables automated assembly, reducing manufacturing costs.
  • Long-term reliability: High-quality construction ensures stable performance over time.

Technical Specifications:

The SAFFB1G88AB0F0AR1S is a SAW filter with a center frequency of 1.88 GHz. It typically features a low insertion loss, typically around 2dB. The passband width is designed to meet the specific application requirements. It is typically packaged in a small surface-mount package. The operating temperature range is typically -40°C to +85°C.

This SAW filter is well-suited for a variety of wireless communication applications where sharp selectivity and low insertion loss are required.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess