EN
  • EN
  • DE

S235/8/M

Part No S235/8/M
Manufacturer EPCOS (TDK)
Catalog Inrush Current Limiters (ICL)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family Inrush Current Limiters(ICL)
Win Source Part Number 185661-S235/8/M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S235/8/M CAD Model

Description

The EPCOS (TDK) S235/8/M is a surge arrester designed to protect sensitive electronic equipment from voltage surges. It diverts excess voltage caused by events such as lightning strikes, electrical switching, and electrostatic discharge, preventing damage to downstream components.

Applications

  • Data line surge protection
  • Power supply surge protection
  • Industrial automation
  • Telecommunications equipment
  • Security systems

Features

  • High Surge Current Capability: Withstands high surge currents without degradation.
  • Fast Response Time: Quickly clamps voltage surges to protect sensitive circuitry.
  • Low Clamping Voltage: Provides a low clamping voltage to limit stress on protected components.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • RoHS Compliant: Meets environmental requirements for hazardous substances.

Benefits

  • Protection Against Equipment Damage: Prevents damage to sensitive electronic equipment from voltage surges.
  • Improved System Reliability: Minimizes downtime and ensures continuous operation by preventing surge-related failures.
  • Reduced Maintenance Costs: Lowers maintenance expenses associated with repairing or replacing damaged equipment.
  • Enhanced Safety: Protects personnel from electrical hazards due to voltage surges.
  • Extended Equipment Lifespan: Prolongs the operational life of electronic equipment by preventing damage from overvoltage stress.

The EPCOS (TDK) S235 series surge arresters are well-regarded for their performance and reliability. The "/8" in the model number likely represents a specific voltage rating or clamping voltage level that should be verified with the component's datasheet.

Technical Specifications (General, consult datasheet for exact values):

  • Maximum Surge Current (Imax): Consult the specific product's datasheet for this value.
  • Clamping Voltage: Refer to the product's datasheet for the accurate clamping voltage value.
  • Operating Temperature Range: Typically -40°C to +85°C.
  • Compliance Standards: IEC 61643-11, UL 1449 (check the individual datasheet for specific compliance details).

You May Also Be Interested in

EPCOS (TDK)
ICL 60 OHM 20% 4A 15MM
Need more? Email Us
EPCOS (TDK)
ICL 8 OHM 20% 2.2A 8.5MM
Need more? Email Us
EPCOS (TDK)
ICL 60 OHM 20% 4A 15MM
Need more? Email Us
Ametherm
ICL 10 OHM 15% 5A 11.43MM
Need more? Email Us
Amphenol Advanced Sensors
ICL 50 OHM 25% 1.6A 11.4MM
Need more? Email Us
EPCOS (TDK)
ICL 60 OHM 20% 2A 15MM
Need more? Email Us
EPCOS (TDK)
ICL 1 OHM 20% 11.5A 15MM
Need more? Email Us
EPCOS (TDK)
ICL 2.5 OHM 20% 8.4A 15MM
Need more? Email Us
Amphenol Advanced Sensors
ICL 10 OHM 25% 1.7A 10.16MM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess