EN
  • EN
  • DE

S10K510E2K1

Part No S10K510E2K1
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185198-S10K510E2K1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S10K510E2K1 CAD Model

Description

The S10K510E2K1 is a metal oxide varistor (MOV) from EPCOS (TDK), designed to protect electronic equipment against transient voltage surges. It is part of the S series of varistors, known for their high surge current capability and energy absorption characteristics. The varistor provides a clamping voltage to limit the voltage across sensitive components during overvoltage events, preventing damage and ensuring reliable operation of the protected circuit. The K1 likely signifies a specific packaging or lead configuration variant.

Applications

  • Power supplies: Protection against surges on AC and DC input lines.
  • Consumer electronics: Surge protection in TVs, audio equipment, and other home appliances.
  • Industrial equipment: Protection of control circuits, motor drives, and other industrial electronics.
  • Lighting systems: Surge protection for LED drivers and other lighting control circuits.
  • Telecommunications equipment: Protection of telephone lines and network interfaces.

Features

  • High surge current capability: The varistor can withstand high surge currents without degradation.
  • Fast response time: Quickly clamps transient overvoltages to protect sensitive components.
  • Wide operating voltage range: Suitable for use in a variety of applications with different voltage requirements.
  • RoHS compliant: Complies with environmental regulations restricting the use of hazardous substances.
  • Compact size: Allows for easy integration into space-constrained applications.

Benefits

  • Enhanced protection: Prevents damage to sensitive electronic components from voltage surges.
  • Increased reliability: Improves the reliability of electronic equipment by protecting against overvoltage events.
  • Reduced downtime: Minimizes downtime due to component failure caused by surges.
  • Cost savings: Reduces the cost of repair and replacement of damaged components.
  • Improved safety: Protects against electrical hazards caused by overvoltages.

Technical Specifications

The S10K510E2K1 has a varistor voltage of 510V, a maximum surge current capability around 2.5 kA (8/20 μs pulse), and a maximum clamping voltage. It is housed in a 10mm disc package. Operating temperature range is typically -40°C to +85°C. The 'K1' likely refers to a specific lead configuration or packaging detail, which should be verified with the manufacturer's datasheet. Specific derating curves and detailed specifications should be consulted from the manufacturer's datasheet for accurate application.

You May Also Be Interested in

Bourns Inc.
VARISTOR 39V 1KA DISC 14MM
Lowest to $0.9577
Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1553
Panasonic
Lowest to $0.0381
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
Bourns Inc.
Zinc Oxide Varistor
Lowest to $0.0985
Bourns Inc.
VARISTOR 510V 2.5KA DISC 10MM
Lowest to $0.5571

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess