EN
  • EN
  • DE

S05K175E2

Part No S05K175E2
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description Leaded Varistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185114-S05K175E2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S05K175E2 CAD Model

Description

The S05K175E2 is a varistor manufactured by EPCOS (TDK). A varistor is a voltage-dependent resistor, also known as a voltage-dependent resistor (VDR). It's a crucial component used for surge protection in various electronic circuits and devices. These devices are designed to protect sensitive components from voltage transients, which can occur due to lightning strikes, inductive load switching, or electrostatic discharge.

Applications

  • Surge protection in power supplies: Varistors protect the sensitive components of power supplies from voltage surges.
  • Transient voltage suppression in electronic devices: Varistors safeguard electronic devices from damage caused by voltage transients.
  • Overvoltage protection in automotive electronics: Varistors are used to protect the electronics in vehicles from voltage spikes.
  • Protection of industrial equipment: Varistors ensure the safe operation of industrial equipment by preventing damage from overvoltage events.
  • Lighting surge protection: Varistors are employed in lighting systems to prevent damage from lightning strikes.

Features

  • High surge current capability: The S05K175E2 varistor can withstand high surge currents without being damaged.
  • Fast response time: It responds quickly to voltage transients, providing immediate protection.
  • Low clamping voltage: It limits the voltage across protected components to a safe level.
  • Wide operating voltage range: It can operate over a broad range of voltages.
  • Compact size: Its small form factor allows for easy integration into various circuits.
  • UL recognized: This varistor meets the safety standards of Underwriters Laboratories (UL).

Benefits

  • Protects sensitive electronic components: Prevents damage from voltage surges, extending the lifespan of electronic devices.
  • Improves reliability of electronic equipment: Ensures stable and consistent performance of equipment by preventing downtime due to voltage-related failures.
  • Reduces maintenance costs: Minimizes the need for repairs and replacements caused by surge damage.
  • Enhances safety: Provides a safe operating environment for electronic devices and equipment.

Additional Details

The S05K175E2 typically has a disc diameter of 5mm. Key specifications include a maximum allowable voltage (VAC) and a maximum surge current (Imax). The clamping voltage, which is the voltage at which the varistor starts to conduct significantly, is a critical parameter for effective protection. It is essential to consult the manufacturer's datasheet for precise electrical characteristics and operating conditions.

The varistor is constructed using a ceramic material, often zinc oxide (ZnO), which exhibits nonlinear resistance characteristics. When the voltage across the varistor exceeds its clamping voltage, its resistance rapidly decreases, diverting the surge current away from sensitive components. After the surge has subsided, the varistor returns to its high-resistance state.

You May Also Be Interested in

Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
Panasonic
VARISTOR 27V 20A 0603
Need more? Email Us
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 8V 20A 0402
Lowest to $0.0465
TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091
EPCOS (TDK)
VARISTOR 47V 800A 1812
Lowest to $0.7160
EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 0402
Lowest to $0.2039

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1201 $58.2485
1,180+ $0.0982 $115.8760
1,810+ $0.0959 $173.5790
2,500+ $0.0924 $231.0000
3,250+ $0.0889 $288.9250
4,350+ $0.0797 $346.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,700 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess