EN
  • EN
  • DE

B82724B2202N1

Part No B82724B2202N1
Manufacturer EPCOS (TDK)
Catalog Common Mode Chokes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case DIP4
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
RoHS State Request Verification
Win Source Part Number 758440-B82724B2202N1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B82724B2202N1 CAD Model

Description

The B82724B2202N1 is a common mode choke from EPCOS (TDK). It's designed to suppress common mode noise in electronic circuits. Common mode chokes are passive electronic components used to filter out unwanted noise signals that are common to multiple lines in a circuit. This particular choke is part of the B82724 series and is designed for high-frequency applications.

Applications:

  • Switched-Mode Power Supplies (SMPS): Used to reduce EMI in power supplies.
  • Data and Signal Lines: Employed in USB, Ethernet, and other communication lines to suppress noise.
  • Electronic Ballasts: Integrated into lighting systems to minimize electromagnetic interference.
  • Frequency Converters: Found in motor drives and inverters to filter noise.
  • Consumer Electronics: Utilized in televisions, computers, and audio equipment for noise reduction.

Features:

  • High Common Mode Attenuation: Effectively suppresses common mode noise.
  • Compact Size: Designed for space-constrained applications.
  • High Current Capability: Can handle significant current levels without saturation.
  • Wide Frequency Range: Operates effectively over a broad frequency spectrum.
  • RoHS Compliant: Compliant with environmental regulations.
  • Excellent Temperature Stability: Maintains performance over a wide temperature range.

Benefits:

  • Reduced EMI: Minimizes electromagnetic interference, improving system performance and reliability.
  • Improved Signal Integrity: Filters out noise, ensuring clean signal transmission.
  • Enhanced System Stability: Prevents noise from affecting sensitive circuits.
  • Compliance with Regulations: Helps meet EMC standards and regulations.
  • Long Service Life: High-quality construction ensures reliable long-term performance.

Additional Details:

The B82724B2202N1 features an inductance value suitable for suppressing noise in specific frequency bands. It has a rated current capacity suitable for its intended applications. The choke's construction is designed to minimize stray capacitance and maximize self-resonant frequency. It is often used in conjunction with other EMI suppression components, such as capacitors and ferrite beads, to create a comprehensive filtering solution. Its robust design and compliance with industry standards make it a reliable choice for noise suppression in a variety of electronic devices. It also benefits from EPCOS's (TDK) long-standing reputation for producing high-quality passive components. The exact inductance and current ratings vary depending on the specific application, so it is critical to consult the datasheet for detailed specifications.

You May Also Be Interested in

Maglayers
Lowest to $0.1513
Kemet
CMC 300UH 1A 2LN TH / 300 µH @ 1 kHz 2 Line Common Mode Choke Through Hole 1A DCR 200mOhm
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Schaffner EMC Inc.
CMC 1.6MH 1.5A 2LN TH / 1.6 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 94mOhm (Typ)
Need more? Email Us
Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.1278
Kemet
CMC 7.5MH 1.3A 2LN TH / 7.5 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.3A DCR 240mOhm
Need more? Email Us
EPCOS (TDK)
CMC 6.8MH 1.2A 2LN TH / 6.8 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.2A DCR 280mOhm (Typ)
Lowest to $0.8615
NXP / Nexperia
Lowest to $0.3172
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0625 $52.8125
31+ $3.3333 $103.3323
47+ $3.2292 $151.7724
64+ $3.1250 $200.0000
83+ $3.0209 $250.7347
111+ $2.7083 $300.6213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 183 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess