EN
  • EN
  • DE

B82464G4153M

Part No B82464G4153M
Manufacturer EPCOS (TDK)
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1448+Rohs
Reference case SMD
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 744667-B82464G4153M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B82464G4153M CAD Model

Description

The EPCOS (TDK) B82464G4153M is a fixed inductor specifically designed for a variety of applications that require efficient energy storage and filtering. These inductors are engineered to provide stable inductance values and reliable performance across a broad spectrum of electronic circuits. Their compact size and robust design make them suitable for diverse consumer and industrial applications.

Applications:

  • Power supplies
  • DC-DC converters
  • Filtering circuits
  • RF devices
  • Energy storage applications

Features:

  • High current carrying capacity
  • Low DC resistance
  • Compact size
  • Ferrite core material
  • Surface mount design (SMD)

Benefits:

  • Improved power efficiency
  • Reduced energy loss
  • Stable performance over a wide temperature range
  • Easy to integrate into automated assembly processes
  • Minimized electromagnetic interference (EMI)

Additional Details:

The B82464G4153M inductor utilizes a ferrite core, enhancing its high efficiency and stable performance. Its surface mount design allows for easy integration into automated manufacturing processes. The inductor’s low DC resistance minimizes energy loss, ensuring optimal performance in power applications. The compact size of the inductor permits usage in space-constrained environments.

Technical Specifications: Detailed specifications are critical for proper component selection. Key parameters include inductance value (measured in μH), DC resistance (DCR, measured in Ohms), saturation current (Isat, measured in Amps), and self-resonant frequency (SRF, measured in MHz). Always consult the official datasheet for comprehensive technical information and application guidelines. The inductor is RoHS compliant, ensuring compliance with environmental standards.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2580 $62.9000
115+ $1.0323 $118.7145
175+ $1.0000 $175.0000
240+ $0.9678 $232.2720
310+ $0.9356 $290.0360
415+ $0.8388 $348.1020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess