EN
  • EN
  • DE

B72590T7271V60

Part No B72590T7271V60
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description VARISTOR 310V 0402
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 9 Weeks
Features Varistor Circuit Surface Mount, MLCV 0402 (1005 Metric)
Manufacturer EPCOS (TDK)
Package Reel - TR
Mounting Surface Mount, MLCV
Package 0402 (1005 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.4000
Other Part Number B72590T7271V 60, B72590T7271V060, 495-7491-1, 495-7491-2, B72590T7271V60-ND, CT0402V275RFG, 495-7491-6, B72590T7271V060-ND
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912618-B72590T7271V60
Ultra Librarian 3D Model Ultra Librarian B72590T7271V60 CAD Model

Description

The EPCOS (TDK) B72590T7271V60 is a Transient Voltage Suppressor (TVS) varistor, specifically designed to protect electronic circuits from voltage surges and transient events. It is commonly used to safeguard sensitive components against electrostatic discharge (ESD), lightning strikes, and inductive switching.

Applications:

  • Power Supplies
  • Industrial Automation Systems
  • Consumer Electronics
  • Telecommunication Equipment

Features:

  • High surge current handling capability
  • Quick response time to transient events
  • Wide operating voltage range
  • Reliable protection against voltage surges

Benefits:

  • Protects electronic components from damage caused by voltage spikes
  • Enhances the overall reliability and lifespan of electronic devices
  • Reduces downtime and maintenance costs associated with equipment failure

Additional Details:

This varistor features a specific voltage clamping characteristic to limit the voltage across the protected circuit during a surge event. It is designed to absorb significant energy without degradation, ensuring continued protection. The component's construction and materials are selected for optimal performance and durability. Detailed specifications, including surge current ratings and clamping voltage levels, are available in the manufacturer's datasheet. This device is crucial for ensuring the stable and safe operation of electronic equipment in environments prone to voltage transients.

You May Also Be Interested in

Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1553
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Bourns Inc.
Zinc Oxide Varistor
Lowest to $0.0985
Bourns Inc.
VARISTOR 39V 1KA DISC 14MM
Lowest to $0.9577
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
Bourns Inc.
Lowest to $0.0277

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0960 $58.0800
1,470+ $0.0788 $115.8360
2,270+ $0.0764 $173.4280
3,125+ $0.0739 $230.9375
4,050+ $0.0714 $289.1700
5,420+ $0.0640 $346.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess