EN
  • EN
  • DE

B72590D0200H060

Part No B72590D0200H060
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description VARISTOR 0402
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 9 Weeks
Features Varistor Circuit Surface Mount, MLCV 0402 (1005 Metric)
Manufacturer EPCOS (TDK)
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount, MLCV
Package 0402 (1005 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.4000
Other Part Number , 495-B72590D0200H060CT, B72590D0200H060-ND, B72590D200H60-ND, CDS2C20GTH, 495-B72590D0200H060TR, B72590D 200H 60, B72590D200H60, CDS2C20GTH-ND, 495-B72590D0200H060DKR, 495-76468-2-ND, 495-76468-1-ND, 495-76468-1, 495-76468-2
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863166-B72590D0200H060
Ultra Librarian 3D Model Ultra Librarian B72590D0200H060 CAD Model

Description

The B72590D0200H060 is a varistor manufactured by EPCOS (TDK). It is a component designed to protect electronic circuits from transient voltage surges, such as those caused by lightning, inductive switching, or electrostatic discharge. As a TVS (Transient Voltage Suppressor), it works by clamping the voltage to a safe level, preventing damage to sensitive downstream components.

Applications:

  • Power supplies: Protection of AC/DC and DC/DC power supplies from line transients and surges.
  • Industrial automation equipment: Safeguarding programmable logic controllers (PLCs), sensors, and other control devices.
  • Surge protection devices (SPDs): Used as a key component in SPDs to provide robust overvoltage protection.
  • Renewable energy systems: Protection of solar inverters and other components from lightning strikes and grid disturbances.
  • Telecommunications equipment: Protection of network infrastructure from voltage surges.

Features:

  • High surge current capability: Designed to withstand high surge currents, as specified in the datasheet.
  • Fast response time: Reacts quickly to transient voltage events.
  • Low clamping voltage: Limits the voltage across the protected circuit, minimizing stress on other components.
  • High energy absorption capability: Can absorb significant amounts of energy from transient events.
  • Compact size: Allows for easy integration into various applications.
  • RoHS compliant: Meets environmental regulations for restricted substances.

Benefits:

  • Improved system reliability: Protects sensitive components from damage, extending the lifespan of electronic equipment.
  • Reduced downtime: Minimizes equipment failures and service interruptions.
  • Enhanced safety: Protects users from electrical hazards associated with voltage surges.
  • Cost-effective protection: Provides reliable overvoltage protection at a competitive price.

Additional Details:

The B72590D0200H060 varistor typically has a varistor voltage around 330V. Specific surge current ratings, clamping voltages, and other electrical characteristics are found in the product datasheet. This device is made from metal oxide ceramic materials. The 'H060' likely refers to specific manufacturing or quality control codes internal to EPCOS (TDK).

You May Also Be Interested in

Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Bourns Inc.
Zinc Oxide Varistor
Lowest to $0.0985
Bourns Inc.
Lowest to $0.0277
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
735+ $0.0790 $58.0650
1,780+ $0.0649 $115.5220
2,760+ $0.0628 $173.3280
3,800+ $0.0609 $231.4200
4,915+ $0.0588 $289.0020
6,580+ $0.0527 $346.7660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,210 pieces
MOQ: 735 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess