EN
  • EN
  • DE

B59105J0130A020

Part No B59105J0130A020
Manufacturer EPCOS (TDK)
Catalog Temperature Sensors - PTC Thermistors
Description THERMISTOR PTC 22 OHM RADIAL / PTC Thermistor 22 Ohms Radial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - PTC Thermistors
Mfr EPCOS - TDK Electronics
Package Tray
Product Status Obsolete
Resistance @ 25°C 22 Ohms
Temperature Range - Operating -20°C ~ 85°C
Mounting Type PCB, Through Hole
Package / Case Radial
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1341009-B59105J0130A020
Ultra Librarian 3D Model Ultra Librarian B59105J0130A020 CAD Model

Description

The B59105J0130A020 is a PTC (Positive Temperature Coefficient) thermistor manufactured by EPCOS (TDK). This thermistor is designed for overcurrent protection and self-regulating heating applications. Its resistance increases sharply with temperature, making it ideal for limiting current in circuits and providing temperature control.

Applications

  • Overcurrent Protection: Used to protect circuits from excessive current flow.
  • Self-Regulating Heaters: Used in applications where a constant temperature needs to be maintained.
  • Motor Protection: Protects motors from overheating and overcurrent conditions.
  • Telecom Equipment: Used in telecom applications for line protection.
  • Lighting Ballasts: Provides current limiting in lighting ballast circuits.

Features

  • PTC Characteristic: Resistance increases sharply with temperature.
  • Overcurrent Protection: Limits current flow in the event of an overcurrent condition.
  • Self-Regulating Heating: Maintains a constant temperature.
  • Compact Size: Allows for easy integration into various applications.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits

  • Circuit Protection: Prevents damage to circuits and equipment from overcurrent conditions.
  • Temperature Control: Maintains a constant temperature in heating applications.
  • Reliable Operation: Provides stable and dependable performance.
  • Energy Efficiency: Self-regulating characteristic helps to conserve energy.
  • Easy Integration: Compact size and simple design make it easy to incorporate into various applications.

Additional Details

The B59105J0130A020 has a rated voltage of typically 265V. The switching temperature is around 120°C. The resistance at 25°C is relatively low, increasing significantly as the temperature rises above the switching temperature. This thermistor is suitable for a wide range of applications requiring overcurrent protection or self-regulating heating. It is important to consult the datasheet for specific operating parameters and limitations.

You May Also Be Interested in

Murata Electronics North America
Thermistor PTC 470 Ohm 50% 2-Pin 0603 Surface Mount Solder Pad T/R / THERMISTOR PTC 470 OHM 75C SMD
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Murata Electronics North America
Lowest to $0.2896
Infineon Technologies
Silicon Spreading Resistance Temperature Sensor in Surface Mount Technology | THERMISTOR PTC 1.015K OHM SOT23
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
THERM PTC 100 OHM 100 DEG PROBE
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 250OHM 110DEG RAD
Lowest to $1.3689

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess