EN
  • EN
  • DE

B39881B7664P310

Part No B39881B7664P310
Manufacturer EPCOS (TDK)
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818510-B39881B7664P310
Ultra Librarian 3D Model Ultra Librarian B39881B7664P310 CAD Model

Description

The B39881B7664P310 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). SAW filters are used in radio frequency (RF) applications to selectively filter out unwanted frequencies while allowing the desired frequencies to pass through with minimal loss. They are essential for improving signal quality and reducing interference in various wireless communication systems.

Applications

  • Mobile Communications: Used in cellular base stations and mobile phones for filtering RF signals, enhancing signal clarity and reducing interference.
  • Wireless Communication Devices: Employed in Wi-Fi routers, Bluetooth devices, and other wireless systems to filter signals and improve overall performance.
  • Television Broadcasting: Integrated into television transmitters and receivers to filter out unwanted frequencies, ensuring clear signal transmission and reception.
  • Satellite Communication: Applied in satellite communication systems for both uplink and downlink channels to filter and optimize signal transmission.
  • GPS Navigation Systems: Utilized in GPS receivers to filter the signals received from satellites, improving accuracy and reducing the impact of interference.

Features

  • High Selectivity: Offers precise filtering capabilities, allowing for the isolation of specific frequency bands.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission and reception.
  • Compact Size: Designed with a small form factor, making it suitable for use in compact electronic devices.
  • Stable Performance: Delivers reliable performance across a wide range of temperatures and operating conditions.
  • Surface Mount Technology (SMT): Facilitates easy and cost-effective assembly through automated manufacturing processes.

Benefits

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in a cleaner and more reliable signal.
  • Enhanced System Performance: Optimizes system performance by reducing signal degradation and ensuring efficient signal transmission.
  • Reduced Interference: Minimizes the impact of interfering signals, improving the overall reliability of the communication system.
  • Increased Communication Range: Enhances the range of wireless communication devices by improving signal strength and reducing signal loss.
  • Lower Power Consumption: Reduces power consumption by minimizing signal attenuation and improving overall efficiency.

Additional Details

The B39881B7664P310 is designed for specific frequency bands, usually in the GHz range, depending on its application. It is constructed using piezoelectric materials, which convert electrical signals into mechanical waves and back, enabling highly accurate filtering. The precise characteristics of the filter, such as its center frequency, bandwidth, and insertion loss, are determined by the physical structure of the SAW device, including the design of the interdigital transducers (IDTs) and the properties of the piezoelectric substrate. These filters are crucial in maintaining signal integrity in various RF applications.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess