EN
  • EN
  • DE

B39741-AI13A-M410

Part No B39741-AI13A-M410
Manufacturer EPCOS (TDK)
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818492-B39741-AI13A-M410
Ultra Librarian 3D Model Ultra Librarian B39741-AI13A-M410 CAD Model

Description

The B39741-AI13A-M410 is a surface acoustic wave (SAW) filter manufactured by EPCOS (now TDK). SAW filters are used in radio frequency (RF) applications to selectively pass or reject signals at specific frequencies. They are essential components in wireless communication systems.

Applications

  • Cellular base stations
  • Wireless communication devices (e.g., smartphones, tablets)
  • Remote control systems
  • Wireless sensor networks
  • RF transceivers

Features

  • Precise filtering characteristics
  • Low insertion loss
  • High attenuation of unwanted signals
  • Small size
  • Surface mount device (SMD)

Benefits

  • Improves signal quality in wireless communication systems
  • Reduces interference from unwanted signals
  • Enables efficient use of the radio frequency spectrum
  • Allows for compact designs
  • Facilitates automated assembly processes

Specifications

While specific detailed specifications are needed from the datasheet, some key parameters to expect include:

  • Center Frequency: The specific frequency this filter is designed to operate at
  • Bandwidth: The range of frequencies that the filter passes with minimal attenuation
  • Insertion Loss: The signal loss as it passes through the filter (in dB)
  • Attenuation: The amount of signal rejection at frequencies outside the passband (in dB)
  • Impedance: The filter's input and output impedance (typically 50 Ohms)
  • Package: The package type and dimensions

The exact frequency, bandwidth, insertion loss, and attenuation characteristics are essential for proper system design. Therefore, consult the official EPCOS/TDK datasheet for the B39741-AI13A-M410 for complete and accurate specifications. Understanding the specific frequency response is crucial for its intended application.

You May Also Be Interested in

Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess