EN
  • EN
  • DE

B39151B3631Z410

Part No B39151B3631Z410
Manufacturer EPCOS (TDK)
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818402-B39151B3631Z410
Ultra Librarian 3D Model Ultra Librarian B39151B3631Z410 CAD Model

Description

The B39151B3631Z410 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). SAW filters are electronic components used to selectively filter signals based on their frequency. They are commonly used in radio frequency (RF) applications, particularly in wireless communication systems, to isolate desired signals and reject unwanted noise or interference. This specific filter operates at a center frequency of around 151 MHz.

Applications

  • Wireless Communication Systems: Used in receivers and transmitters to filter the desired signal frequency band.
  • Remote Control Systems: Incorporated into remote controls for filtering the transmitted signal.
  • Cordless Phones: Employed in cordless phones to filter the incoming and outgoing audio signals.
  • Pagers: Used in pager receivers to select the specific paging frequency.
  • Keyless Entry Systems: Utilized in car keyless entry systems for filtering the radio frequency signal.
  • Garage Door Openers: Integrated into garage door opener receivers to filter the control signal.

Features

  • SAW Technology: Utilizes surface acoustic waves for precise frequency filtering.
  • Center Frequency: Operates at approximately 151 MHz.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Provides effective rejection of signals outside the passband.
  • Small Size: Compact design for integration into space-constrained applications.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.

Benefits

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in a cleaner signal.
  • Enhanced Receiver Sensitivity: Allows receivers to detect weaker signals by reducing noise.
  • Increased System Reliability: Prevents interference from affecting other parts of the system.
  • Compact Design: Enables integration into small electronic devices.
  • Cost-Effective Solution: Provides a cost-efficient method for frequency filtering.

Additional Details

The B39151B3631Z410 SAW filter is designed to provide excellent selectivity and low insertion loss. It is typically manufactured using a piezoelectric substrate material such as lithium tantalate (LiTaO3) or lithium niobate (LiNbO3). The filter consists of interdigital transducers (IDTs) that generate and detect surface acoustic waves. The spacing and arrangement of the IDTs determine the filter's frequency response. The filter is packaged in a small surface mount package for easy integration into electronic circuits.

You May Also Be Interested in

Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess