Product Description
The 0805COG180K050P07S is a high-quality multilayer ceramic capacitor designed for stability and reliability in a variety of electronic applications. This capacitor features a compact 0805 package size and offers a capacitance value of 18pF with a tolerance of ±10%.
Features and Benefits
- Capacitance: 18pF
- Tolerance: ±10%
- Voltage Rating: 50V
- Temperature Coefficient: C0G/NP0 for excellent temperature stability
- Package/Case: 0805 (2012 Metric)
The C0G/NP0 temperature coefficient provides a stable capacitance over a wide temperature range, making it ideal for demanding environments.
Applications
- RF circuits
- Tuning circuits
- Precision timing circuits
- Medical equipment