The EN25QH64A-104HIP is a 64M-bit Serial Flash memory manufactured by Eon Silicon Solution. This device features a standard SPI interface, allowing for easy integration with microcontrollers and other embedded systems. It is designed for storing firmware, configuration data, and other non-volatile data.
Applications
- Firmware storage in embedded systems
- Configuration data storage
- Data logging
- Industrial control systems
- Consumer electronics
Features
- Memory Size: 64M-bit (8MB)
- Interface: SPI (Serial Peripheral Interface)
- Operating Voltage: 2.7V to 3.6V
- Operating Temperature Range: -40°C to +85°C
- Page Program: 256 bytes per page
- Erase Capability: Sector, Block, Chip
- RoHS Compliant
Benefits
- High-density storage for firmware and data.
- Simple SPI interface simplifies integration with microcontrollers.
- Wide operating voltage range.
- Robust performance over a wide temperature range.
- Flexible erase capability allows for efficient data management.
Additional Details
The EN25QH64A-104HIP Serial Flash memory is designed for high-reliability and long-term data retention. It supports standard SPI commands for reading, writing, and erasing data. The device features a sector and block erase capability, allowing for efficient data management. It is commonly used in embedded systems to store firmware, configuration data, and other non-volatile data. Its small size and low power consumption make it suitable for portable and battery-powered applications.
This Serial Flash memory is a reliable choice for applications requiring high-density storage and a simple interface. Its robust performance and flexible erase capability make it suitable for demanding embedded systems.