Overview
The EN25Q80A-100HIP offers enhanced performance and efficiency as an 8 Mbit (1 MByte) SPI Flash Memory, tailored for advanced electronic applications. Its robust feature set ensures high reliability and speedy data access.
Applications
- Smart Home Devices
- Industrial Control Systems
- Networking Equipment
- Automotive Electronics
Features and Benefits
- Wide Operating Voltage: 2.7V to 3.6V
- High-Speed Transfer: Operates at frequencies up to 104 MHz
- Multi-Protection Modes: Secure data handling
- Optimized Power Use: Low standby and operating currents
- Durable in Harsh Conditions: Functionality from -40°C to +85°C
The EN25Q80A-100HIP, with its power efficiency and reliable performance, is ideal for cutting-edge technology implementations.