Overview
The EN25Q80A-100GIP is a high-performance, low-power 8 Mbit (1 MByte) SPI Flash Memory that is designed for a wide range of applications requiring reliable and efficient storage solutions. Featuring a comprehensive set of built-in features and optimizations, this component ensures fast read and write capabilities.
Applications
- Embedded Systems
- Consumer Electronics
- IoT Devices
- Data Logging Systems
Features and Benefits
- Single Supply Voltage Operation: 2.7V to 3.6V, for ease of integration
- Fast Read Performance: Up to 104 MHz operating frequency
- Flexible Architecture: Supports multiple programming modes
- Low Power Consumption: Ideal for battery-powered applications
- Industrial Operating Temperature Range: -40°C to +85°C
Incorporating advanced memory management technology, the EN25Q80A-100GIP guarantees data integrity and reliability, making it a paramount choice for modern electronic designs.