EN
  • EN
  • DE

EMC VNX53D256010 - EMC VNX5300 w/ 8 x 600gb 2.5in

Part No EMC VNX53D256010 - EMC VNX5300 w/ 8 x 600gb 2.5in
Manufacturer EMC
Catalog Storage Machines
Description EMC VNX5300 w/ 8 x 600gb 2.5in
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1401031-EMC VNX53D256010 - EMC VNX5300 w/ 8 x 600gb 2.5in
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC VNX53D256010 - EMC VNX5300 w/ 8 x 600gb 2.5in CAD Model

Description

The EMC VNX53D256010 is part of the EMC VNX5300 series, designed to offer mid-tier enterprises high-performance, flexible storage solutions. This model comes equipped with eight 600GB 2.5-inch drives, providing a total of 4.8TB of high-speed storage. The VNX5300 series combines powerful hardware with advanced software features to deliver outstanding efficiency, ease of management, and performance. It supports both file and block storage, offering a versatile platform for handling diverse workloads including virtualized applications, databases, and file sharing. With built-in technologies such as Fully Automated Storage Tiering (FAST), the system optimizes performance and cost by automatically placing data in the most appropriate storage tier based on its activity levels.

You May Also Be Interested in

Supermicro
Synology DS1813+ 8x3.5 NAS
Need more? Email Us
NetApp
NetApp FAS6280 Single Controller
Need more? Email Us
NetApp
NetApp 60SFF/LFF SAS 6G Expansion Shelf
Need more? Email Us
NetApp
NetApp DS14MK2 AT 14 slot EXP
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS4200 LFF SAS Dual Controller
Need more? Email Us
Lenovo
Lenovo ThinkSystem DE4000 HIC, 10/25GbE iSCSI, 4P
Need more? Email Us
NetApp
NetApp AFF-A200 Dual Controller Storage System
Need more? Email Us
NetApp
NetApp 24SFF 12G SAS Dual Controller Storage Array
Need more? Email Us
NetApp
NetApp 12LFF SAS/SATA 12G Expansion Shelf
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess