EN
  • EN
  • DE

EMC 038-004-499 - EMC CABLE MPO TO MPO 5M OM4 MM OPTICAL

Part No EMC 038-004-499 - EMC CABLE MPO TO MPO 5M OM4 MM OPTICAL
Manufacturer EMC
Catalog Spare Parts
Description EMC CABLE MPO TO MPO 5M OM4 MM OPTICAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1400788-EMC 038-004-499 - EMC CABLE MPO TO MPO 5M OM4 MM OPTICAL
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 038-004-499 - EMC CABLE MPO TO MPO 5M OM4 MM OPTICAL CAD Model

Description

The EMC 038-004-499 is a high-quality, 5-meter Multi-fiber Push On (MPO) to MPO OM4 Multi-Mode (MM) optical cable designed for robust and high-speed data transmission. Engineered to support the demands of high-density and high-bandwidth networks, this cable is ideally suited for connecting networking equipment in data centers, enterprise networking, and telecom environments. The OM4 multi-mode fiber offers superior performance with an extended reach over previous OM generations, making it an excellent choice for long-range data transmission applications that require high throughput and reliability. The MPO connectors allow for rapid, secure connections between fiber optic equipment, ensuring minimal signal loss and optimal performance. This cable is an essential component for any organization looking to implement or expand a high-speed, high-capacity fiber optic network, providing a reliable and efficient solution for large-scale data transfers and connectivity.

You May Also Be Interested in

HP
HP 3820c Controller Board for Synergy G9
Need more? Email Us
HP
Hewlett Packard Enterprise 755985-B21The HPE Synergy 12Gb SAS Connection Module connects Synergy Compute Modules to in-frame storage resources
Need more? Email Us
HP
HP 8SFF Drive Cage with PWR for DL380/ML350 G9
Need more? Email Us
HP
HP x8/x16/x8 Secondary Riser Kit for DL38x G10+
Need more? Email Us
HP
High profile bracket for 665249-B21
Need more? Email Us
HP
Low Profile Bracket for P9D93A
Need more? Email Us
HP
HP Secondary CPU/Memory Upgrade Kit for DL585 G7
Need more? Email Us
HP
Hewlett Packard Enterprise BLc7000 Onboard Administrator Option. Weight: 1.81 kgHP Onboard Administrator for BladeSystem delivers unmatched Blade enclosure power and remote management capability, now with KVM capability.
Need more? Email Us
HP
HP Universal Media Bay Kit for DL380 G9
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess