EN
  • EN
  • DE

EMC 005050624 - EMC 600gb 10k for VNXe

Part No EMC 005050624 - EMC 600gb 10k for VNXe
Manufacturer EMC
Catalog Hard Drives
Description EMC 600gb 10k for VNXe
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399447-EMC 005050624 - EMC 600gb 10k for VNXe
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005050624 - EMC 600gb 10k for VNXe CAD Model

Description

The EMC 005050624 hard drive is a high-capacity, high-performance storage device designed specifically for use in EMC's VNXe series storage systems. With a storage capacity of 600GB, it provides ample space for critical data, applications, and services. This hard drive operates at a spindle speed of 10000 RPM (Revolutions Per Minute), which enables fast data access and retrieval, improving the overall performance of the storage system. It features a 2.5-inch form factor, making it suitable for installation in the compact and modular enclosures used in VNXe systems. The drive utilizes SAS (Serial Attached SCSI) interface technology, known for its high data transfer rates and reliability, making it an ideal choice for businesses that require efficient and dependable storage solutions. The EMC 005050624 is engineered to meet EMC's stringent quality and compatibility standards, ensuring seamless integration with VNXe systems and reliable operation in demanding data center environments.

You May Also Be Interested in

IBM
IBM 2076-ADTF - 1.6TB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
18TB 7,200 rpm 12 Gb SAS NL 3.5 Inch
Need more? Email Us
IBM
2TB 7.2K 2.5 INCH NL HDD
Need more? Email Us
IBM
200GB 2.5inch SAS SSD
Need more? Email Us
IBM
IBM 00AR441 - IBM HDD
Need more? Email Us
IBM
IBM 146GB SAS 15000RPM. HDD size: 2.5", HDD capacity: 146 GB, HDD speed: 15000 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
IBM 1724-4602 - DS4100 250GB 7,2K SATA HDD
Need more? Email Us
IBM
300GB 15K RPM SAS SFF2 HDD (AIX/Linux)
Need more? Email Us
IBM
IBM 2072-AL39 - 4TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess