EN
  • EN
  • DE

EMC 005048831 - EMC 1tb 7,2k 3,5in SATA HDD for AX

Part No EMC 005048831 - EMC 1tb 7,2k 3,5in SATA HDD for AX
Manufacturer EMC
Catalog Hard Drives
Description EMC 1tb 7,2k 3,5in SATA HDD for AX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1400153-EMC 005048831 - EMC 1tb 7,2k 3,5in SATA HDD for AX
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005048831 - EMC 1tb 7,2k 3,5in SATA HDD for AX CAD Model

Description

Designed to meet the storage needs of businesses utilizing EMC's AX-series storage systems, the EMC 005048831 hard disk drive offers a massive 1 terabyte of storage capacity, making it an excellent choice for handling extensive data storage requirements, including large databases, file storage, and comprehensive system backups. Operating at a spindle speed of 7,200 revolutions per minute, this HDD achieves an effective balance of performance and energy efficiency. The 3.5-inch form factor ensures seamless compatibility with EMC AX series storage arrays. Equipped with a SATA interface, the drive ensures reliable data transmission speeds, enhancing overall system performance and storage reliability. The EMC 005048831 HDD is engineered for organizations that require vast storage capacities without compromising on performance, offering a scalable and dependable storage solution.

You May Also Be Interested in

IBM
IBM 44E9193 - 1TB SATA HDD
Need more? Email Us
IBM
18 TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
IBM SONAS 46X5410 600gb 15k SAS w/Tray
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
IBM 00AR441 - IBM HDD
Need more? Email Us
IBM
IBM 85Y6275. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess