EN
  • EN
  • DE

EXJ2116DEBG-DJSX-F

Part No EXJ2116DEBG-DJSX-F
Manufacturer Elpida Memory
Catalog DDR
Description DDR3-1333 128Mx16 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941076-EXJ2116DEBG-DJSX-F
Series *
Ultra Librarian 3D Model Ultra Librarian EXJ2116DEBG-DJSX-F CAD Model

Description

The Elpida Memory EXJ2116DEBG-DJSX-F is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) module designed for high-performance computing applications. It offers a balance of speed, power efficiency, and density, making it suitable for various memory-intensive tasks.

Applications:

  • Desktop PCs: Used as main system memory for general computing tasks, gaming, and multimedia applications.
  • Laptop Computers: Provides essential memory for portable computing, enabling multitasking and efficient performance.
  • Servers: Suitable for server applications requiring moderate memory capacity and reliable operation.
  • Embedded Systems: Can be employed in embedded systems where DDR3 memory is supported, such as industrial control systems and network devices.

Features:

  • DDR3 Technology: Utilizes DDR3 technology for faster data transfer rates compared to previous generations.
  • High Bandwidth: Offers substantial memory bandwidth, enabling quick access to data and improved system responsiveness.
  • Low Power Consumption: Designed for energy efficiency, reducing power consumption and heat generation.
  • JEDEC Standard Compliance: Adheres to JEDEC standards, ensuring compatibility with a wide range of systems.
  • High Density: Provides a good level of memory density in a single module, maximizing memory capacity within available slots.

Benefits:

  • Improved Performance: Enhances overall system performance by providing quick access to data, reducing latency, and increasing data transfer rates.
  • Energy Efficiency: Low power consumption contributes to longer battery life in portable devices and reduced operating costs in servers.
  • Reliable Operation: Designed for stable and reliable performance, ensuring data integrity and system stability.
  • Compatibility: Complies with JEDEC standards for easy integration with existing systems and components.
  • Increased Capacity: Allows for increased memory capacity in systems, supporting more demanding applications and multitasking.

Additional Details:

The Elpida EXJ2116DEBG-DJSX-F DDR3 SDRAM module likely operates at standard DDR3 speeds and timings, as defined by JEDEC specifications. It utilizes standard DDR3 interfaces and protocols for seamless integration with compatible motherboards and memory controllers. The module is constructed using high-quality components and undergoes rigorous testing to ensure reliability and performance. Specific details regarding capacity, speed, and timings would typically be available in the product datasheet.

You May Also Be Interested in

SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
ASUS
Asus GeForce RTX 5070 PRIME OC 12GB DLSS4
Need more? Email Us
SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us
PNY
NVIDIA RTX PRO 2000 Blackwell 16GB GDDR7 ECC BULK
Need more? Email Us
Seagate Technology
28TB HDD 3.5" SATA Exos M 6Gb/s 512MB
Need more? Email Us
Microne
DDR5-5600 1Gx16 (16Gb)
Need more? Email Us
Intel
Xeon 6515P (72M Cache, 2.30 GHz)
Need more? Email Us
Samsung
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Lowest to $5,460.0000

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess