EN
  • EN
  • DE

EXJ2108BCSE-UX-F

Part No EXJ2108BCSE-UX-F
Manufacturer Elpida Memory
Catalog DDR
Description DDR3-1333 256Mx8 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941071-EXJ2108BCSE-UX-F
Series *
Ultra Librarian 3D Model Ultra Librarian EXJ2108BCSE-UX-F CAD Model

Description

The Elpida EXJ2108BCSE-UX-F is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component, designed for use in a variety of memory-intensive applications. DDR3 SDRAM is a widely adopted memory technology known for its improved performance, higher bandwidth, and lower power consumption compared to its predecessors. This particular module is aimed at devices requiring reliable and efficient data processing.

Applications:

  • Desktop PCs
  • Laptop Computers
  • Servers
  • Embedded Systems
  • Networking Equipment

Features:

  • DDR3 Technology: Utilizes DDR3 architecture for faster data transfer rates.
  • High Bandwidth: Provides significant memory bandwidth for demanding applications.
  • Low Power Consumption: Operates at a lower voltage, reducing overall power consumption.
  • High Density: Offers high memory capacity in a compact form factor.
  • Reliable Performance: Designed for stable and reliable operation under various conditions.
  • Advanced Packaging: Employs advanced packaging technology for enhanced thermal performance and signal integrity.

Benefits:

  • Improved System Performance: Enhances overall system responsiveness and speed.
  • Increased Data Throughput: Enables faster data processing for memory-intensive tasks.
  • Reduced Power Consumption: Contributes to energy efficiency and longer battery life in portable devices.
  • Enhanced System Stability: Provides stable and reliable memory operation.
  • Cost-Effective Solution: Offers a balance of performance and cost for various applications.

Additional Details:

While specific technical specifications like frequency, timings, and capacity require further investigation into available datasheets or related product documentation, DDR3 SDRAM in general offers substantial improvements over previous generations. The Elpida EXJ2108BCSE-UX-F module is designed to meet the requirements of modern computing devices, ensuring that data is accessed and processed quickly and efficiently. The manufacturer, Elpida Memory, was known for its contributions to memory technology before being integrated into Micron Technology.

For detailed specifications like capacity (e.g., 2GB, 4GB), operating frequency (e.g., 1333MHz, 1600MHz), timings (CAS latency), and voltage requirements, refer to the official product datasheet or compatible device documentation. These details are crucial for ensuring compatibility and optimal performance in specific applications.

You May Also Be Interested in

Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $17.7574
SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
Crucial
DDR5-5600 2Gx64 UDIMM Pro (16GB)
Need more? Email Us
Crucial
DDR5-6400 CSODIMM (16GB)
Need more? Email Us
Intel
Xeon 6515P (72M Cache, 2.30 GHz)
Need more? Email Us
SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us
SK hynix
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Samsung
DDR5-5600 4Gx64 UDIMM 2Rx8 (32GB)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess