EN
  • EN
  • DE

EDJ8216E5MB-DJL-F

Part No EDJ8216E5MB-DJL-F
Manufacturer Elpida Memory
Catalog DDR
Description DDR3-1333 512Mx16 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940474-EDJ8216E5MB-DJL-F
Series *
Ultra Librarian 3D Model Ultra Librarian EDJ8216E5MB-DJL-F CAD Model

Description

The EDJ8216E5MB-DJL-F is a DDR SDRAM module manufactured by Elpida Memory. DDR (Double Data Rate) SDRAM is a type of synchronous dynamic random-access memory (SDRAM) with double the bandwidth of single data rate (SDR) SDRAM. This improved bandwidth makes it well-suited for applications requiring fast and efficient memory access.

Applications

  • Desktop PCs: Used as the main memory for desktop computers, enabling the operating system and applications to run smoothly.
  • Laptop Computers: Serves as the primary memory in laptops, supporting multitasking and program execution.
  • Servers: Employed in server systems to handle large amounts of data and support multiple concurrent users.
  • Graphics Cards: Integrated into graphics cards as video memory to store textures, frame buffers, and other graphical data.
  • Embedded Systems: Used in embedded systems requiring high-speed memory access, such as networking equipment and industrial controllers.

Features

  • Double Data Rate (DDR): Transfers data on both rising and falling edges of the clock signal, effectively doubling the bandwidth.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for portable devices and energy-conscious applications.
  • High Capacity: Available in various capacities to accommodate different memory requirements.
  • Fast Clock Speeds: Operates at high clock frequencies to enable rapid data transfer.
  • JEDEC Standard Compliance: Complies with JEDEC standards for DDR SDRAM, ensuring compatibility and interoperability.

Benefits

  • Improved System Performance: Enhances overall system performance by providing faster data access and transfer rates.
  • Increased Throughput: Enables higher throughput for memory-intensive applications.
  • Reduced Latency: Minimizes delays in data access, leading to quicker response times.
  • Enhanced Multitasking: Supports efficient multitasking by allowing multiple applications to access memory simultaneously.
  • Greater Energy Efficiency: Contributes to energy savings due to its low power consumption design.

Additional Details

The specific technical specifications, such as capacity, speed grade, and operating voltage, depend on the exact configuration of the EDJ8216E5MB-DJL-F module. Refer to the official Elpida Memory datasheet for detailed specifications. DDR SDRAM utilizes a prefetch buffer to improve memory access efficiency. Ensuring compatibility with the motherboard or system in which it will be used is crucial when selecting a DDR SDRAM module.

You May Also Be Interested in

Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess