The EDJ4204EFBG-GN-F is a DDR (Double Data Rate) SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Elpida Memory. DDR SDRAM is a type of memory that allows for faster data transfer rates than its predecessors. This is achieved by transferring data on both the rising and falling edges of the clock signal.
Applications
- Desktop PCs
- Laptops
- Servers
- Networking equipment
- Embedded systems requiring moderate to high speed memory
Features
- Double Data Rate: Transfers data twice per clock cycle, increasing bandwidth.
- Low Voltage Operation: Operates at a relatively low voltage for power efficiency.
- High Density: Offers a good balance of capacity and performance for various applications.
- Synchronous Operation: Synchronized with the system clock for efficient data transfer.
Benefits
- Improved System Performance: Faster data access improves overall system responsiveness.
- Reduced Power Consumption: Lower voltage operation helps conserve energy.
- Increased Memory Capacity: Allows for larger applications and datasets to be handled.
- Reliable Data Storage: Provides stable and reliable memory operation.
Additional Details
Further specifications, such as memory capacity, speed grade, and timings, are located in the official datasheet provided by Elpida Memory. This datasheet is essential for proper integration and operation of the EDJ4204EFBG-GN-F within a target system. The device marking includes encoding with specific data about packaging and other specifics; a datasheet check is vital for correct implementation.