EN
  • EN
  • DE

EDJ2108EDBG-GNL-F

Part No EDJ2108EDBG-GNL-F
Manufacturer Elpida Memory
Catalog DDR
Description DDR3-1600 256Mx8 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941049-EDJ2108EDBG-GNL-F
Series *
Ultra Librarian 3D Model Ultra Librarian EDJ2108EDBG-GNL-F CAD Model

Description

The EDJ2108EDBG-GNL-F is a Double Data Rate (DDR) SDRAM module manufactured by Elpida Memory. DDR SDRAM is a type of synchronous dynamic random-access memory (SDRAM) with double the bandwidth of single data rate (SDR) SDRAM. This increased bandwidth makes it suitable for applications requiring high-speed data transfer.

Applications

  • Desktop and Laptop Computers: Used as main memory for running operating systems, applications, and storing data.
  • Servers: Employed in server systems for handling large amounts of data and supporting multiple users.
  • Graphics Cards: Utilized as video memory to store textures, frame buffers, and other graphical data.
  • Embedded Systems: Found in embedded systems requiring high-speed memory, such as industrial controllers and network devices.
  • Gaming Consoles: Integrated into gaming consoles to provide the memory bandwidth needed for complex game environments.

Features

  • High Bandwidth: DDR technology provides significantly higher bandwidth compared to SDR SDRAM.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for portable devices and energy-conscious applications.
  • High Capacity: Available in various capacities to accommodate different memory requirements.
  • Fast Clock Speeds: Operates at high clock speeds to facilitate rapid data transfer.
  • JEDEC Standard Compliance: Complies with JEDEC standards for DDR SDRAM, ensuring compatibility and interoperability.

Benefits

  • Improved System Performance: Enhances overall system performance by providing faster data access and transfer rates.
  • Increased Throughput: Enables higher throughput for memory-intensive applications.
  • Reduced Latency: Minimizes latency in data access, leading to quicker response times.
  • Enhanced Multitasking: Supports efficient multitasking by allowing multiple applications to access memory simultaneously.
  • Greater Energy Efficiency: Contributes to energy savings due to its low power consumption design.

Additional Details

The specific technical specifications, such as capacity, speed grade, and operating voltage, would depend on the exact configuration and revision of the EDJ2108EDBG-GNL-F module. Refer to the official Elpida Memory datasheet for detailed specifications. DDR SDRAM uses a prefetch buffer to improve memory access efficiency. It is crucial to choose the correct DDR SDRAM module compatible with the motherboard or system in which it will be used.

You May Also Be Interested in

Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess