EN
  • EN
  • DE

EBE41UF8ABFA-8G-E

Part No EBE41UF8ABFA-8G-E
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR2-800 512Mx64 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950484-EBE41UF8ABFA-8G-E
Series *
Ultra Librarian 3D Model Ultra Librarian EBE41UF8ABFA-8G-E CAD Model

Description

The EBE41UF8ABFA-8G-E is an 8GB DDR3 memory module manufactured by Elpida Memory. This unbuffered DIMM (UDIMM) is designed for use in desktop computers, workstations, and servers that require high-performance memory.

Applications:

  • Desktop PCs: Enhances performance for gaming, content creation, and general computing.
  • Workstations: Supports demanding applications like video editing, CAD, and scientific simulations.
  • Servers: Provides reliable memory for server applications and virtualization.

Features:

  • 8GB Capacity: Offers ample memory for multitasking and running memory-intensive applications.
  • DDR3 Technology: Delivers fast data transfer rates and improved performance compared to older memory technologies.
  • Unbuffered DIMM (UDIMM): Designed for use in systems that do not require registered or fully buffered memory.
  • High Speed: Operates at a specified clock speed (check datasheet for exact speed) to ensure responsive performance.

Benefits:

  • Improved System Performance: Increases overall system responsiveness and reduces loading times.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without performance degradation.
  • Increased Productivity: Enables faster completion of tasks and smoother workflow.
  • Reliable Operation: Provides stable and dependable memory performance for critical applications.

Additional Details:

This DDR3 module operates at a standard voltage (typically 1.5V), and it is compatible with motherboards that support DDR3 UDIMM memory. The exact operating speed and timings (e.g., CAS latency) are defined in the product datasheet. Ensure compatibility with your system's specifications before purchasing. Key features include its 240-pin configuration, and adherence to JEDEC standards for DDR3 memory.

The EBE41UF8ABFA-8G-E offers a cost-effective solution for upgrading system memory and improving overall performance. Its high capacity and fast data transfer rates make it suitable for a wide range of applications, from everyday computing to demanding professional tasks.

You May Also Be Interested in

Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess