The EBE21UE8AFFA-8G-F is a memory module made by Elpida Memory. It is a RAM module, meaning it is used to provide temporary storage for a computer to actively use data. Since Elpida was a known manufacturer of DRAM, this is likely a DDR3 SDRAM module. These are used in desktop computers, laptops, servers, and other electronic devices that require temporary data storage for the running of applications and the operating system.
Applications
- Desktop Computers
- Laptop Computers
- Servers
- Workstations
- Embedded Systems
Features
- High-speed data transfer
- Low Power Consumption (typical of DDR3)
- Reliable Data Storage
- Standard DIMM Interface
Benefits
- Improved System Performance
- Enhanced Multitasking Capabilities
- Energy Efficiency
- Faster Application Loading
Additional Details
As Elpida Memory was acquired by Micron Technology, obtaining precise data sheets for this part number will be difficult. However, based on the name structure and what Elpida commonly created, it is most likely a DDR3 SDRAM module. DDR3 modules usually operate at 1.5V or 1.35V, with speed ranging from 800MHz to 2133MHz. The -8G likely specifies the capacity of the module. A standard DIMM interface is utilized. If more precise specs are needed, consult archived data sheets from Elpida, or find a similar Micron product. It's important to note parameters like memory timings (CAS latency, RAS to CAS delay, and so on). The modules are made of several memory chips structured to provide the specified capacity. It's likely that this is not an ECC module, and it is intended for consumer PCs. It is likely RoHS compliant. If accessible, always check archived data sheets for precise details.