EN
  • EN
  • DE

659015\1GB\128Mx8\8C\12

Part No 659015\1GB\128Mx8\8C\12
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR2-800 128Mx64 SODIMM (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950254-659015\1GB\128Mx8\8C\12
Series *
Ultra Librarian 3D Model Ultra Librarian 659015\1GB\128Mx8\8C\12 CAD Model

Description

The Elpida Memory 659015 1GB Memory Module is a high-performance DDR2 SDRAM module designed for use in a variety of computing applications. This module features a capacity of 1GB, organized as 128Mx8, and operates at a specified clock speed, indicated by the '8C' designation which translates to a specific CAS latency. This memory module is intended to provide reliable and efficient performance for demanding applications.

Applications:

  • Desktop PCs
  • Workstations
  • Servers
  • Industrial Computing Systems

Features:

  • 1GB Capacity
  • DDR2 SDRAM Technology
  • Organized as 128Mx8
  • High-Speed Data Transfer
  • 8C CAS Latency (Specific Clock Speed)

Benefits:

  • Increased System Responsiveness
  • Improved Multitasking Capabilities
  • Enhanced Performance for Memory-Intensive Applications
  • Reliable Data Storage and Retrieval

Technical Specifications:

This module operates according to DDR2 SDRAM standards, ensuring compatibility with a wide range of motherboards and systems that support DDR2 memory. The specific voltage requirements and clock speed details are critical for proper operation and should be verified against the target system's specifications. The 128Mx8 organization refers to the arrangement of memory chips within the module, allowing for parallel data access and increased bandwidth.

Elpida Memory is a reputable manufacturer known for producing high-quality memory solutions. This 1GB DDR2 module is built to meet industry standards and undergoes rigorous testing to ensure reliability and performance. It is designed to provide a stable and efficient memory upgrade for systems requiring DDR2 memory.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess