The SK5-1A106M-RA is an aluminum electrolytic capacitor manufactured by Elna America. This capacitor is designed for general purpose applications requiring a compact size and reliable performance. Electrolytic capacitors are polarized capacitors whose anode or positive electrode is made of a metal that forms an insulating oxide layer through anodization.
Applications
- General purpose power supplies
- Consumer electronics
- Industrial control systems
- Audio equipment
- Filtering and smoothing circuits
Features
- High capacitance value of 10µF
- Rated voltage of 10V
- Radial lead type for easy PCB mounting
- Compact size
- Long life
- High ripple current capability
Benefits
- Provides stable and reliable performance in a variety of applications.
- Effective filtering and smoothing capabilities, resulting in cleaner power and signal quality.
- Compact size allows for use in space-constrained designs.
- Contributes to the overall reliability and longevity of the electronic device.
- Cost-effective solution for capacitance requirements.
Technical Specifications
While exact detailed specifications require referencing the Elna datasheet for this specific part number, typical specifications for similar Elna electrolytic capacitors include:
- Capacitance: 10µF
- Voltage Rating: 10V
- Operating Temperature Range: -40°C to +85°C (This can vary, check datasheet)
- Tolerance: ±20%
- Leakage Current: (Varies, check datasheet)
- Ripple Current: (Varies, check datasheet)
- ESR (Equivalent Series Resistance): (Varies, check datasheet)
Note: Always refer to the official Elna datasheet for the SK5-1A106M-RA for precise specifications and application guidelines.