EN
  • EN
  • DE

DSK-3R3H204T614-H2L

Part No DSK-3R3H204T614-H2L
Manufacturer Elna America
Catalog Electric Double Layer Capacitors, Supercaps
Description CAP 200MF -20% +80% 3.3V SMD / ELECTRIC DOUBLE LAYER CAPACITORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elna America
Packaging Reel
Capacitance 200mF
Tolerance -20%, +80%
Voltage - Rated 3.3V
ESR (Equivalent Series Resistance) 200Ohm
Lifetime at Temp. 1000 Hrs at 60°C
Termination SMD (SMT) Tabs
Mounting Style SMD
Manufacturer Package Coin, Wide Terminals - Opposite Sides
Dimension 0.268" Dia (6.80mm)
Height - Seated (Maximum) 0.071" (1.80mm)
Temperature Range - Operating -10°C ~ 60°C
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803647-DSK-3R3H204T614-H2L
Ultra Librarian 3D Model Ultra Librarian DSK-3R3H204T614-H2L CAD Model

Description

The Elna America 803647-DSK-3R3H204T614-H2L capacitor is a surface mount device (SMD) capacitor with a capacitance of 200mF and a voltage rating of 3.3V.

  • Tolerance: -20%, +80%
  • ESR (Equivalent Series Resistance): 200Ohm
  • Mounting Type: SMD (SMT)
  • Package: Coin, wide terminals - opposite sides
  • Temperature Range: -10°C to 60°C
  • Lifetime @ 60°C: 1000 Hrs

You May Also Be Interested in

Elna America
CAP 220MF -20% +80% 3.3V SMD
Lowest to $0.6403
Elna America
CAP 470MF -20% +80% 6.3V T/H
Lowest to $81.2473
Kemet
Super Capacitors | CAP 100MF -20% +80% 5.5V T/H
Lowest to $4.3014
Kemet
Super Capacitors | CAP 22MF -20% +80% 5.5V T/H
Lowest to $2.0416
Cooper Bussmann, Inc.
Cap Supercap 1F 5.5V -20% to 80% (21.5 X 7.1mm) Radial Stacked Coin 5mm 30 Ohm 1000h 70°C Tray / Coin Cell Supercapacitors | CAP 1F -20% +80% 5.5V T/H
Lowest to $4.3657
SII Semiconductor Corporation
Lowest to $8.6872
Elna America
CAP 1F -20% +80% 5.5V T/H
Lowest to $1.9061
Taiyo Yuden
CAP 60MF 3.3V SURFACE MOUNT
Lowest to $2.5029
Cooper Bussmann, Inc.
Supercapacitors HB Series | CAP 6F -10% +30% 2.5V T/H
Lowest to $0.9417

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8704 $52.2240
145+ $0.7142 $103.5590
220+ $0.6918 $152.1960
300+ $0.6695 $200.8500
390+ $0.6472 $252.4080
520+ $0.5803 $301.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,620 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess