The EliteMT M12L128324A-6TIG is a 128Mbit Synchronous Dynamic RAM (SDRAM) organized as 4 banks x 1M x 32. It's designed for systems requiring high-speed data access and large memory capacity. This component provides efficient memory solutions for various electronic applications.
Applications:
- Networking devices
- Set-top boxes
- Consumer electronics
- Industrial control systems
- Embedded systems
Features:
- 128Mbit capacity (4 banks x 1M x 32)
- Operating frequencies up to 166MHz
- CAS Latency (CL) options of 2 and 3
- Burst lengths of 1, 2, 4, 8, and full page
- Auto precharge operation
- Single 3.3V power supply
- TTL compatible inputs and outputs
Benefits:
- High-speed data transfer rates enhance system performance.
- Large memory capacity supports complex applications.
- Low power consumption extends battery life in portable devices.
- Versatile burst length options optimize memory access.
- Simplified memory management with auto precharge.
Additional Details:
The M12L128324A-6TIG is designed to operate at frequencies up to 166MHz, providing rapid data access for demanding applications. It supports multiple CAS Latency settings (CL=2 and CL=3), allowing for flexibility in system design and optimization. The variety of burst length options (1, 2, 4, 8, and full page) enables efficient data transfer for different memory access patterns. The auto precharge feature simplifies memory management by automatically precharging the memory array after each access, reducing overhead and improving performance.
This SDRAM operates on a single 3.3V power supply, which simplifies power supply design and reduces power consumption. The TTL compatible inputs and outputs ensure easy integration with other digital components. The M12L128324A-6TIG is an excellent choice for applications requiring high-speed, high-capacity, and low-power memory solutions.