The EM91450BP is a microcontroller manufactured by ELAN Microelectronics. Similar to other EM91xxx series components, it likely served in various embedded applications. As indicated by the 'END - OF - LIFE' status, this part is no longer actively produced or supported by the manufacturer. This means information may be limited to existing legacy documentation and potentially archived online resources.
Applications:
- Remote control devices
- Low-power consumer electronics
- Simple industrial control systems
- Toys and educational devices
- Legacy embedded systems requiring replacement parts
Features:
- 8-bit microcontroller core
- On-chip ROM for program storage
- RAM for data manipulation and temporary storage
- Multiple programmable I/O pins for interfacing with external components
- Timers and counters for timing-related functions
- Interrupt handling capabilities for responding to external events
Benefits:
- Cost-effective solution for basic control applications
- Low power consumption, suitable for battery-operated devices
- Compact size for integration into small form-factor products
- Easy to program (using assembly language or C, depending on available tools)
- Reliable performance within specified operating conditions
Additional Details:
Specific technical specifications for the EM91450BP may include:
- Operating voltage: typically 3V to 5V
- Clock frequency: determined by an external crystal oscillator or internal RC oscillator
- Number of I/O pins: varies depending on the package type (DIP, SOP, etc.)
- Memory size: limited ROM and RAM capacity compared to modern microcontrollers
- Peripherals: may include UART, SPI, or other serial communication interfaces
Due to its end-of-life status, sourcing this part may be challenging, and direct support from ELAN Microelectronics is unlikely. Datasheets and application notes may be available through third-party websites or archived documentation repositories.