The TPSMC7.5 is a Transient Voltage Suppressor (TVS) diode manufactured by EIC Discrete Semiconductors, designed to protect sensitive electronic components from voltage transients induced by events such as electrostatic discharge (ESD), lightning strikes, and inductive switching. It offers a fast response time and robust surge handling capability, diverting excess voltage away from protected circuits. This device is suitable for a range of applications where voltage surge protection is critical.
Applications:
- Protection of sensitive electronic circuits in industrial control systems.
- Surge protection for power supplies.
- ESD protection for consumer electronics devices.
- Transient voltage suppression in automotive electronic control units (ECUs).
- Data line protection for communication interfaces.
Features:
- High Surge Current Capability: Designed to withstand high surge currents without degradation or failure.
- Fast Response Time: Quickly responds to transient voltage events, effectively clamping the voltage to a safe level.
- Low Clamping Voltage: Minimizes the voltage across protected components, preventing potential damage.
- Unidirectional Configuration: Provides protection against positive polarity transients.
- RoHS Compliant: Meets environmental standards by being free of hazardous substances.
Benefits:
- Enhanced System Reliability: Protects sensitive components from damage caused by voltage transients, increasing the overall reliability of electronic systems.
- Reduced Downtime: Minimizes the risk of equipment failure due to voltage surges, reducing downtime and maintenance costs.
- Extended Product Lifespan: Prolongs the operational life of electronic products by protecting them from harmful voltage transients.
- Simplified Circuit Design: Easy to integrate into existing circuits with minimal design changes.
- Cost-Effective Protection: Provides a cost-efficient solution for transient voltage protection.
Additional Details:
The TPSMC7.5 features a stand-off voltage of 7.5V. It has a peak pulse power dissipation of up to 1500W (for a 10/1000 μs waveform). The typical clamping voltage is approximately 13.3V. It is available in an SMC (Surface Mountable Component) package, specifically the DO-214AB configuration. The operating temperature range typically spans from -55°C to +150°C. As with all electronic components, it is important to consult the manufacturer’s datasheet for detailed specifications and application guidelines to ensure optimal performance and protection.