EN
  • EN
  • DE

MMSZ4678

Part No MMSZ4678
Manufacturer EIC discrete Semiconductors
Catalog Diodes - Zener - Single
Description ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EIC discrete Semiconductors
Win Source Part Number 1225443-MMSZ4678
Manufacturer Homepage www.eicsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MMSZ4678 CAD Model

Description

The MMSZ4678 is a surface-mount Zener diode manufactured by EIC Discrete Semiconductors. It is designed to provide voltage regulation in various electronic circuits. Zener diodes are specifically designed to operate in the reverse breakdown region, maintaining a stable voltage across their terminals over a range of currents.

Applications:

  • Voltage Regulation: Provides a stable voltage output in power supplies and other circuits.
  • Overvoltage Protection: Protects sensitive components from voltage surges and transients.
  • Clipping Circuits: Used to limit the voltage of a signal to a specific level.
  • Wave Shaping: Shapes waveforms in signal processing applications.
  • Calibration Circuits: Used as a reference voltage in calibration equipment.

Features:

  • Precise Zener Voltage: Provides a well-defined and stable breakdown voltage.
  • Low Leakage Current: Minimizes current leakage when the diode is in the reverse bias condition.
  • Small Surface Mount Package: Facilitates easy integration into PCB designs.
  • High Surge Capability: Withstands transient voltage surges without damage.
  • Lead-Free Finish: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Stable Voltage Output: Ensures a consistent voltage supply for critical circuits.
  • Protection from Overvoltage: Safeguards sensitive components from damage due to voltage spikes.
  • Simplified Circuit Design: Zener diodes provide a simple and reliable voltage regulation solution.
  • Reduced Board Space: Small surface mount package allows for compact circuit designs.
  • Environmentally Friendly: Lead-free finish minimizes environmental impact.

Additional Details:

The MMSZ4678 has a Zener voltage of typically 10V with a tolerance typically around ±5%. It has a power dissipation of approximately 500mW. It is available in a SOD-123 package. Detailed electrical characteristics, thermal performance, and voltage-current characteristics can be found in the product datasheet.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3,210+ $0.0156 $50.0760
7,815+ $0.0128 $100.0320
12,100+ $0.0124 $150.0400
16,670+ $0.0120 $200.0400
21,555+ $0.0116 $250.0380
28,850+ $0.0104 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 3210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess