The 1SMA5937A is a surface-mount Zener diode from EIC discrete Semiconductors, designed for voltage regulation and transient voltage suppression. It is part of the 1SMA59xxA series, which offers a range of Zener voltages to suit various applications.
Applications:
- Voltage regulation in electronic circuits
- Transient voltage suppression (TVS)
- Overvoltage protection
- Clamping circuits
- Protection of sensitive components from voltage spikes
Features:
- Surface-mount package
- Zener voltage of 47V
- Low profile package
- High surge current capability
- Glass passivated junction
Benefits:
- Provides stable voltage regulation
- Protects circuits from voltage transients
- Easy to mount on PCBs
- High reliability
- Reduces the risk of component failure due to overvoltage
Specifications:
The 1SMA5937A has a Zener voltage (Vz) of 47V with a tolerance of ±5%. Its power dissipation is typically 1.5W. The operating and storage temperature range is -65°C to +150°C. The package is a standard SMA (DO-214AC) surface mount package. The forward voltage at If=200mA is 1.2V. The maximum surge current is 30A for 8.3ms.
This diode is commonly used in applications where a stable 47V voltage reference is required or where protection against transient voltages is needed. Its small size and surface-mount design make it suitable for modern, compact electronic devices.