EN
  • EN
  • DE

ECS-MPI4040R3-4R7-R

Part No ECS-MPI4040R3-4R7-R
Manufacturer ECS Inc.
Catalog Fixed Inductors
Description FIXED IND 4.7UH 2.3A 92 MOHM SMD / Inductor Power Shielded Wirewound 4.7uH 20% 100KHz 2.3A 0.092Ohm DCR 1616 Automotive T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer ECS Inc.
Series ECS-MPI4040
Inductance 4.7μH
Tolerance ±20%
Current Rating 2.3A
Current - Saturation 4.8A
Shielding Shielded
DC Resistance (DCR) 92 mOhm
Ratings AEC-Q200
Operating Temperature Range -55°C ~ 125°C
Test Frequency 100kHz
Mounting SMD
Package Nonstandard
Dimension 0.175" L x 0.160" W (4.45mm x 4.06mm)
Height - Seated (Maximum) 0.073" (1.85mm)
Win Source Part Number 789334-ECS-MPI4040R3-4R7-R
Popularity Medium
Supply and Demand Status Balance
Family Name ECS-MPI4040
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ECS-MPI4040R3-4R7-R CAD Model

Description

The ECS Inc. inductor is a high-quality inductor with a current rating of 2.3A.

  • Shielding: Shielded
  • Inductance: 4.7μH
  • Mounting Style: SMD
  • Operating Temperature Range: -55°C to 125°C
  • Package: Nonstandard
  • Tolerance: ±20%
  • Current Saturation: 4.8A
  • DC Resistance (DCR): 92 mOhm
  • Popularity: Medium
  • Estimated EOL Date: 2029
  • Supply and Demand Status: Balanced
  • AEC-Q200 Rated: Yes

You May Also Be Interested in

TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess