EN
  • EN
  • DE

KD3400M01

Part No KD3400M01
Manufacturer Eaton / Cutler Hammer
Catalog OEM Parts (J - L)
Description KD3400M01 - Eaton Cutler-Hammer Westinghouse K-FRAME KD 3-Pole 400A W/MTG HDWE TERM L&L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067196-KD3400M01
Categories OEM Parts(J-L)
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KD3400M01 CAD Model

Description

The KD3400M01 is a circuit breaker manufactured by Eaton / Cutler Hammer. Circuit breakers are essential electrical safety devices designed to protect electrical circuits from overcurrent and short circuit conditions. They are commonly used in residential, commercial, and industrial applications to prevent damage to equipment and reduce the risk of fire.

Applications

  • Residential electrical panels: Protects branch circuits in homes from overloads and short circuits.
  • Commercial electrical panels: Safeguards electrical circuits in commercial buildings.
  • Industrial control panels: Protects electrical equipment in industrial facilities.
  • Motor protection: Protects electric motors from overcurrent conditions.

Features

  • Thermal-magnetic trip mechanism: Provides both thermal and magnetic protection against overcurrent.
  • Trip-free design: Prevents the breaker from being held closed during an overcurrent condition.
  • High interrupting capacity: Capable of safely interrupting high levels of fault current.
  • Easy installation: Designed for easy installation in electrical panels.
  • Visible trip indication: Provides a clear indication when the breaker has tripped.

Benefits

  • Electrical safety: Protects against electrical hazards such as overloads and short circuits.
  • Equipment protection: Prevents damage to electrical equipment due to overcurrent conditions.
  • Reduced downtime: Minimizes downtime by quickly interrupting the circuit during a fault.
  • Compliance with safety standards: Meets relevant safety standards for circuit breakers.

Technical Specifications

While specific technical specifications may vary, the KD3400M01 is most likely part of the Quicklag series from Eaton/Cutler Hammer. General Specifications that apply to Quicklag breakers and specific ratings based on the product number are as follows:

  • Amperage Rating: Likely 15-30A based on likely application.
  • Voltage Rating: 120/240 VAC.
  • Number of Poles: Typically a single pole breaker.
  • Interrupting Capacity: 10,000 Amperes.
  • Trip Type: Thermal-Magnetic.

The KD3400M01 is a reliable circuit breaker designed to protect electrical circuits from overcurrent and short circuit conditions.

You May Also Be Interested in

Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
ON Semiconductor
Lowest to $0.1379
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Chilisin
Lowest to $0.0517
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lowpower
Lowest to $0.0643
Murata Electronics North America
Lowest to $0.1305
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,315 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess