EN
  • EN
  • DE

TR1/6125TD5A

Part No TR1/6125TD5A
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 395520-TR1/6125TD5A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TR1/6125TD5A CAD Model

Description

The TR1/6125TD5A is a time-delay fuse with a ceramic tube body, manufactured by Eaton Bussmann. This fuse is designed to protect electrical circuits from damage caused by overcurrents and short circuits. Its time-delay characteristic allows it to withstand temporary surges, preventing nuisance tripping while still providing reliable protection against sustained overloads.

Applications

  • Power supplies
  • Battery chargers
  • Lighting circuits
  • Industrial control equipment
  • Consumer electronics

Features

  • Time-delay function: Withstands temporary current surges without opening the circuit.
  • Ceramic tube construction: Offers superior arc suppression and high interrupting capacity.
  • Compact size: Suitable for applications with limited space.
  • Meets industry safety standards: Ensures safe and reliable operation.
  • High interrupting rating: Provides protection against high fault currents.

Benefits

  • Enhanced circuit protection: Prevents damage to sensitive electronic components.
  • Reduced downtime: Minimizes unnecessary interruptions due to temporary overloads.
  • Improved system reliability: Ensures consistent and dependable performance.
  • Safe operation: Protects users and equipment from electrical hazards.
  • Cost-effective: Offers reliable protection at an affordable price.

Technical Specifications

The TR1/6125TD5A fuse has a current rating of 5A and is designed for circuits with a voltage rating of 250VAC. The time-delay feature prevents it from tripping during brief current spikes, which are common in circuits with motors or other inductive loads. Its ceramic tube construction enables it to handle high temperatures and effectively quench arcs during fault conditions. This fuse is commonly used in a wide range of electronic and industrial applications to provide dependable circuit protection.

It complies with relevant industry safety standards, ensuring its ability to safely interrupt fault currents up to its rated interrupting capacity. Its compact size makes it easy to integrate into existing and new designs. Eaton Bussmann, a trusted manufacturer of fuses and circuit protection devices, ensures the quality and reliability of this fuse.

You May Also Be Interested in

Eaton Bussmann
FUSE CERAMIC 25A 500VAC AXIAL / 25 A 500 V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Need more? Email Us
Littelfuse Inc.
FUSE CERM 4A 500VAC 400VDC 5X20
Lowest to $1.5973
Eaton Bussmann
FUSE GLASS 1A 250VAC 5X20MM
Need more? Email Us
Bel Fuse Inc.
FUSE BOARD MNT 1.5A 32VAC 63VDC / 1.5 A 32 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Need more? Email Us
Littelfuse Inc.
Axial Lead & Cartridge Fuses 5×20 mm > Time-Lag > 477 Series
Lowest to $1.3710
Schurter Inc.
FUSE BRD MNT 2.5A 250VAC/VDC SMD
Need more? Email Us
Eaton Bussmann
FUSE AUTO 3A 32VAC 1=5 PCS / 3 A 32 V AC DC Fuse Automotive Holder Blade, ATO/ATC
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 2.5A 12VAC 32VDC
Lowest to $0.1309
Eaton Bussmann
FUSE CARTRIDGE 1A 240VAC 8AG / 1A 240 V AC DC Fuse Cartridge Holder
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess