EN
  • EN
  • DE

TR/1206FA3-T

Part No TR/1206FA3-T
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 395462-TR/1206FA3-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TR/1206FA3-T CAD Model

Description

The TR/1206FA3-T is a fast-acting surface mount fuse from Eaton Bussmann, designed to provide reliable overcurrent protection for a variety of electronic circuits. Its fast-acting characteristic ensures rapid response to fault currents, protecting sensitive components from damage. The 1206 package size is a popular choice due to its balance between size and performance.

Applications

  • Portable Electronics: Smartphones, tablets, and wearable devices.
  • LED Lighting: Protection for LED drivers and lighting circuits.
  • Power Supplies: Overcurrent protection in AC/DC and DC/DC converters.
  • Battery Management Systems (BMS): Protecting battery packs from overcurrent conditions.
  • Industrial Control Systems: Used in various industrial control systems for circuit protection.

Features

  • Fast-Acting: Provides quick response to overcurrent events.
  • Surface Mount Package: Designed for automated assembly on PCBs.
  • 1206 Package Size: Offers a good balance between size and performance.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.
  • High Interrupting Rating: Capable of safely interrupting high fault currents.

Benefits

  • Protects Sensitive Components: Prevents damage from overcurrent conditions.
  • Reduces Downtime: Minimizes circuit interruptions due to faults.
  • Increases Product Reliability: Ensures consistent performance by protecting against overcurrents.
  • Easy to Integrate: Simplifies assembly and reduces manufacturing costs.
  • Meets Industry Standards: Ensures compliance with safety and environmental regulations.

Specifications

The TR/1206FA3-T fuse has a current rating of 3A and a voltage rating of 32V. Its interrupting rating is 50A at 32VDC. The operating temperature range is typically -55°C to +125°C. It features a ceramic body and a silver fusing element. The 1206 package measures 3.2mm x 1.6mm.

You May Also Be Interested in

Littelfuse Inc.
FUSE AUTO 150A 32VDC AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 750MA 250VAC 2SMD
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 7.5A 32VAC/VDC BLADE
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 25A 32VDC BLADE ATO
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 40MA 250VAC RAD
Need more? Email Us
Littelfuse Inc.
FUSE CERAMIC 2.5A 440VAC 3AB 3AG
Need more? Email Us
Littelfuse Inc.
Automotive Fuses Fuse - Midi 32V Clear Hsng M6 Hole 125A
Need more? Email Us
Phoenix Contact
FUSE CERAMIC 6A 1000VDC 5AG
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 2.5A 300VAC RAD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
865+ $0.0670 $57.9550
2,130+ $0.0543 $115.6590
3,265+ $0.0531 $173.3715
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 865 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess