EN
  • EN
  • DE

SD25-3R3-R

Part No SD25-3R3-R
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description FIXED IND 3.3UH 2.64A 38.4 MOHM / 3.3 µH Shielded Drum Core, Wirewound Inductor 2.64 A 38.4mOhm Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Eaton - Electronics Division
Series SD
Package Tape & Reel
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 3.3 µH
Tolerance ±20%
Current Rating (Amps) 2.64 A
Current - Saturation (Isat) 2.21A
Shielding Shielded
DC Resistance (DCR) 38.4mOhm
Temperature Range - Operating -40°C ~ 85°C
Inductance Frequency - Test 100 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.205" L x 0.205" W (5.20mm x 5.20mm)
Height - Seated (Max) 0.098" (2.50mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Names SD25-3R3,283-3658-6,283-3658-2,SD25-3R3-ND,SD25-3R3-R-ND,283-3658-1,SD253R3R
Standard Package 2,900
Win Source Part Number 999391-SD25-3R3-R
Ultra Librarian 3D Model Ultra Librarian SD25-3R3-R CAD Model

Description

The SD25-3R3-R is a surface mount power inductor manufactured by Eaton Bussmann. This inductor is designed for use in a variety of power supply and filtering applications. Its compact size and high performance make it suitable for modern electronic devices where space is limited.

Applications:

  • DC-DC Converters: Used in buck, boost, and flyback converters for power regulation.
  • Power Supplies: Filtering and energy storage in various power supply designs.
  • LED Lighting: Filtering and energy storage in LED driver circuits.
  • Noise Filtering: Suppression of electromagnetic interference (EMI) in electronic circuits.
  • Signal Filtering: Attenuation of unwanted frequencies in signal processing applications.
  • Automotive Electronics: Power management and filtering in automotive systems.

Features:

  • Surface Mount Design: Allows for easy assembly on printed circuit boards (PCBs).
  • Compact Size: Small footprint for use in space-constrained applications.
  • High Current Capacity: Handles high current levels without saturation.
  • Low DC Resistance: Minimizes power losses and improves efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved Power Efficiency: Low DC resistance reduces power losses.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Reliable Performance: Designed for stable and consistent performance.
  • Compact Design: Saves space on PCBs, allowing for smaller devices.
  • Easy Assembly: Surface mount design simplifies the assembly process.

Additional Details:

The SD25-3R3-R has an inductance value of 3.3 µH (microhenries). The 'R' at the end of the part number typically indicates RoHS compliance. This inductor has a specified saturation current rating, which is the maximum current it can handle before its inductance value significantly decreases. It also has a rated current, which is the continuous current it can handle under specified operating conditions. The inductor is typically made with a ferrite core, which provides high permeability and helps to increase the inductance value. The shielded construction helps to contain the magnetic field and reduce electromagnetic interference. The surface mount design allows for automated assembly, reducing manufacturing costs and improving reliability. This component is a critical element in power management circuits, providing stable and efficient performance in various electronic devices. The inductor's small size and robust design make it a popular choice for a wide range of applications.

You May Also Be Interested in

TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess