EN
  • EN
  • DE

MSH-81A

Part No MSH-81A
Manufacturer Eaton Bussmann
Catalog OEM Parts (M - N)
Description Manual Starter Plug-In Heater 0.65-0.71 FLA MS Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061606-MSH-81A
Categories OEM Parts(M-N)
Manufacturer Eaton Bussmann
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSH-81A CAD Model

Description

The Eaton Bussmann MSH-81A is a fuse holder designed to provide overcurrent protection in electrical circuits. It is a critical component for safeguarding sensitive electronic equipment and preventing damage from short circuits or overloads. Bussmann fuses and holders are known for their quality and reliability in circuit protection.

Applications:

  • Power Supplies: Protecting the input stage of power supplies from overcurrent conditions.
  • Industrial Control Systems: Safeguarding control circuits in industrial automation equipment.
  • Lighting Systems: Providing overcurrent protection for lighting circuits.
  • Consumer Electronics: Used in various consumer electronic devices for circuit protection.
  • Automotive Electronics: Protecting circuits in automotive electrical systems.

Features:

  • Fuse Holder: Designed to securely hold a fuse of a specific size and rating.
  • Panel Mount: Allows for easy mounting to a panel or enclosure.
  • Durable Construction: Built with high-quality materials for long-lasting performance.
  • Compact Size: Space-saving design allows for easy integration into various systems.
  • Secure Fuse Retention: Ensures the fuse remains securely in place during operation.

Benefits:

  • Overcurrent Protection: Prevents damage to equipment from short circuits or overloads.
  • Easy Fuse Replacement: Allows for quick and easy replacement of blown fuses.
  • Reliable Performance: Provides reliable overcurrent protection for electrical circuits.
  • Durable Construction: Ensures long-lasting performance in demanding environments.
  • Enhanced Safety: Reduces the risk of electrical fires and other hazards.

Additional Details:

The MSH-81A fuse holder is typically designed for a specific fuse size and amperage rating. The voltage rating of the fuse holder should also be considered. Proper wiring and installation are essential for ensuring reliable performance. Consult the Eaton Bussmann datasheet for detailed specifications, dimensions, and wiring instructions. It is important to select the appropriate fuse rating for the specific application to provide adequate overcurrent protection. Always replace a blown fuse with a fuse of the same type and rating.

You May Also Be Interested in

Lucent
Lowest to $70.6306
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess