EN
  • EN
  • DE

L40-CT-M

Part No L40-CT-M
Manufacturer Eaton Bussmann
Catalog Personal Protective Equipment (PPE)
Description AF L40 COAT M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Lab Coat
Color Blue
Size Medium
Ultra Librarian 3D Model Ultra Librarian L40-CT-M CAD Model

Description

NULL

You May Also Be Interested in

3M
DISPOSABLE EARPLUGS 4PAIR/PACK
Need more? Email Us
Eaton Bussmann
PPE XL 40 CAL HIP LENGTH COAT
Need more? Email Us
3M
R95 RESPIRATOR MASK 1=1PC
Need more? Email Us
3M
N95 RESPIRATOR MASK 1=1PC
Need more? Email Us
3M
3M DISPOSABLE PROTECTIVE 1=1PC
Need more? Email Us
Eaton Bussmann
PPE 5XL 12 CAL PPE KIT
Need more? Email Us
Eaton Bussmann
PPE MEDIUM 40 CAL ARC FLASH BIB
Need more? Email Us
Eaton Bussmann
PPE 5XL 40 CAL HIP LENGTH COAT
Need more? Email Us
3M
3M MAXIM 2X2 SAFETY GOGG 1=1PC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess