EN
  • EN
  • DE

FP0906R1-R30-R

Part No FP0906R1-R30-R
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description FIXED IND 300NH 51A 0.29 MOHM / Inductor Power Wirewound 0.3uH/0.216uH 10% 100KHz Ferrite 51A 0.00029Ohm DCR T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Eaton
Series FP0906
Packaging Reel package
Type Wirewound
Material - Core Ferrite
Inductance 300nH
Tolerance ±10%
Current Rating 51A
Current - Saturation 27.5A
Shielding Unshielded
DC Resistance (DCR) 0.29 mOhm
Operating Temperature Range -40°C ~ 125°C
Test Frequency 100kHz
Mounting SMD
Package Nonstandard
Dimension 0.370" L x 0.244" W (9.40mm x 6.20mm)
Height - Seated (Maximum) 0.315" (8.00mm)
Win Source Part Number 774694-FP0906R1-R30-R
Popularity Medium
Supply and Demand Status Balance
Family Name FP0906
Introduction Date May 02, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian FP0906R1-R30-R CAD Model

Description

The FP0906R1-R30-R is a fixed inductor manufactured by Eaton Bussmann. Fixed inductors are passive electronic components that store energy in a magnetic field when electric current flows through them. They are characterized by their inductance value, which determines their ability to resist changes in current. This particular inductor is used for filtering, energy storage, and impedance matching in various electronic circuits.

Applications:

  • Power Supplies (DC-DC converters, AC-DC converters)
  • RF Filtering
  • EMI Filtering
  • Energy Storage
  • Impedance Matching
  • Buck and Boost Converters

Features:

  • Fixed Inductance: Offers a stable inductance value.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Current Handling: Designed to handle relatively high currents.
  • Low DC Resistance (DCR): Minimizes power losses.
  • Compact Size: Suitable for space-constrained applications.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Effective Filtering: Smooths out voltage and current fluctuations, improving circuit performance.
  • Reduced EMI: Shielded construction minimizes interference with other components.
  • Efficient Energy Storage: Stores energy efficiently for use in power conversion circuits.
  • Improved Circuit Stability: Provides stable impedance, preventing oscillations and instability.
  • Long Lifespan: Robust design ensures reliable operation over an extended period.

Additional Details:

Based on the part number, it's likely this inductor has an inductance value of 0.30 microhenries (µH). The FP0906 likely refers to the package size/style. The 'R' at the end indicates RoHS compliance. Eaton Bussmann provides detailed datasheets specifying inductance tolerance, saturation current, DC resistance, and self-resonant frequency. These parameters are crucial for selecting the appropriate inductor for a specific application. Inductors are often used in conjunction with capacitors to create LC filters, which can be used to remove unwanted noise from signals. Selecting the correct inductor involves considering the operating frequency, current requirements, and size constraints of the application. Refer to the Eaton Bussmann datasheet for FP0906 series inductors for precise specifications.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2616 $51.0120
470+ $0.2146 $100.8620
725+ $0.2079 $150.7275
995+ $0.2012 $200.1940
1,290+ $0.1945 $250.9050
1,725+ $0.1744 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess