EN
  • EN
  • DE

DRQ74-4R7-R

Part No DRQ74-4R7-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 5.182UH SMD / Shielded 2 Coil Inductor Array 20.73 µH Inductance - Connected in Series 5.182 µH Inductance - Connected in Parallel 25.4mOhm DC Resistance (DCR) - Parallel 3.34 A Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Arrays, Signal Transformers
Mfr Eaton - Electronics Division
Series DRQ
Package Tape & Reel
Number of Coils 2
Inductance - Connected In Parallel 5.182 µH
Inductance - Connected In Series 20.73 µH
Tolerance ±20%
Current Rating - Parallel 3.34 A
Current Rating - Series 1.67 A
Current Saturation - Parallel 4.37 A
Current Saturation - Series 2.19 A
DC Resistance (DCR) - Parallel 25.4mOhm
DC Resistance (DCR) - Series 102mOhm
Shielding Shielded
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.299" L x 0.299" W (7.60mm x 7.60mm)
Height 0.175" (4.45mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Names DRQ74-4R7-R-ND,513-1264-1,513-1264-2,DRQ74-4R7R,DRQ74-4R7-ND,513-1264-6,DRQ74-4R7,DRQ744R7R
Standard Package 1,100
Win Source Part Number 1218576-DRQ74-4R7-R
Ultra Librarian 3D Model Ultra Librarian DRQ74-4R7-R CAD Model

Description

The DRQ74-4R7-R is an inductor array from Eaton - Electronics Division. It is designed for use in various applications and has a height of 0.175 inches.

  • Height: 0.175 inches
  • Number of Coils: Two
  • Connection: Series or Parallel
  • Tolerance: ±20%
  • Package/Case Size: Nonstandard
  • Current Rating (Series): 1.67A
  • Current Rating (Parallel): 3.34A
  • Current Saturation (Series): 2.19A
  • Current Saturation (Parallel): 4.37A
  • DC Resistance (Series): 102mOhm
  • DC Resistance (Parallel): 25.4mOhm
  • Operating Temperature: -40°C to 125°C
  • MSL Level: Unlimited

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 2 COIL 50.18UH SMD
Lowest to $3.2280
Eaton Bussmann
INDUCT ARRAY 2 COIL 2.027UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 2.02UH SMD
Lowest to $3.2617
Eaton Bussmann
INDUCT ARRAY 2 COIL 4.74UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 5.15UH SMD
Lowest to $2.1520
Eaton Bussmann
INDUCT ARRAY 2 COIL 298.12UH SMD
Lowest to $1.3349
Sumida America Components Inc.
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 19.6UH SMD
Lowest to $1.7094
Eaton Bussmann
INDUCT ARRAY 2 COIL 99.14UH SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess