EN
  • EN
  • DE

DR1030-150-R

Part No DR1030-150-R
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description FIXED IND 15UH 2.3A 68.8 MOHM / Inductor Power Shielded Drum Core 14.8uH 30% 100KHz Ferrite 2.3A 0.0688Ohm DCR T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Eaton
Series DR1030
Packaging Reel package
Type Wirewound
Material - Core Ferrite
Inductance 15μH
Tolerance ±30%
Current Rating 2.3A
Current - Saturation 2.66A
Shielding Shielded
DC Resistance (DCR) 68.8 mOhm Max
Operating Temperature Range -40°C ~ 125°C
Test Frequency 100kHz
Mounting SMD
Package Nonstandard
Dimension 0.413" L x 0.405" W (10.50mm x 10.30mm)
Height - Seated (Maximum) 0.118" (3.00mm)
Win Source Part Number 772822-DR1030-150-R
Popularity Medium
Supply and Demand Status Limited
Family Name DR1030
Introduction Date May 26, 2006
ECCN EAR99
Country of Origin China
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DR1030-150-R CAD Model

Description

The Eaton DR1030 series inductor is a wirewound shielded inductor designed for use in a variety of applications.

  • Current Rating: 2.3A
  • Inductance: 15μH
  • Mounting Type: SMD
  • Tolerance: ±30%
  • DC Resistance: 68.8 mOhm Max
  • Core Material: Ferrite
  • Current Saturation: 2.66A
  • Dimensions: 0.413" L x 0.405" W (10.50mm x 10.30mm)
  • Height: 0.118" (3.00mm)
  • Packaging: Reel
  • Applications: Inductors, coils, and chokes

You May Also Be Interested in

TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess