EN
  • EN
  • DE

CTX300-1P-R

Part No CTX300-1P-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 299.87UH SMD / Unshielded 2 Coil Inductor Array 1.199 mH Inductance - Connected in Series 299.87 µH Inductance - Connected in Parallel 1.525Ohm Max DC Resistance (DCR) - Parallel 320 mA Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Arrays, Signal Transformers
Mfr Eaton - Electronics Division
Series Econo-Pac™
Package Tape & Reel
Number of Coils 2
Inductance - Connected In Parallel 299.87 µH
Inductance - Connected In Series 1.199 mH
Tolerance ±20%
Current Rating - Parallel 320 mA
Current Rating - Series 160 mA
DC Resistance (DCR) - Parallel 1.525Ohm Max
DC Resistance (DCR) - Series 6.1Ohm Max
Shielding Unshielded
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.450" L x 0.450" W (11.43mm x 11.43mm)
Height 0.165" (4.19mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Names CTX300-1P-R-ND,283-CTX300-1P-RDKR,CTX300-1P,283-CTX300-1P-RCT,CTX300-1P-ND,283-CTX300-1P-RTR
Standard Package 1,100
Win Source Part Number 1180262-CTX300-1P-R
Ultra Librarian 3D Model Ultra Librarian CTX300-1P-R CAD Model

Description

The Econo-Pac series signal transformer from Eaton is an array of 2 coils that offer inductance of 1.199mH when connected in series and 299.87µH when connected in parallel.

  • Package: Tape & reel
  • Mounting Type: SMD (SMT)
  • Tolerance: ±20%
  • Height: 0.165" (4.19mm)
  • Current Rating (Parallel): 320mA
  • Current Rating (Series): 160mA
  • DC Resistance (DCR) (Parallel): 1.525Ohm Max
  • DC Resistance (DCR) (Series): 6.1Ohm Max
  • Temperature Range: -40°C to 85°C
  • Dimensions: 0.450" L x 0.450" W (11.43mm x 11.43mm)

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 2 COIL 9.6UH SMD
Lowest to $1.1296
Eaton Bussmann
INDUCT ARRAY 2 COIL 298.12UH SMD
Lowest to $1.3349
Eaton Bussmann
INDUCT ARRAY 2 COIL 9.61UH SMD
Lowest to $2.2954
Eaton Bussmann
INDUCT ARRAY 2 COIL 16.09UH SMD
Lowest to $4.0240
Eaton Bussmann
INDUCT ARRAY 2 COIL 68.91UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 2.027UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 200.7UH SMD
Lowest to $4.7793
Eaton Bussmann
INDUCT ARRAY 2 COIL 14.7UH SMD
Lowest to $5.0618
Sumida America Components Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4261 $61.9654
32+ $3.6317 $116.2144
50+ $3.5183 $175.9150
68+ $3.4047 $231.5196
88+ $3.2913 $289.6344
118+ $2.9508 $348.1944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,850 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess